Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MP3V5050
Package Tape & Reel
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 7.25PSI (50kPa)
Output Type Analog Voltage
Output 0.06 V ~ 2.82 V
Accuracy ±2.5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.17mm) Tube, Dual
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 29.01PSI (200kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MP3V5
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643469-MP3V5050GC6T1
Ultra Librarian 3D Model Ultra Librarian MP3V5050GC6T1 CAD Model

Description

The MP3V5050GC6T1 is a state-of-the-art pressure sensor designed and manufactured by NXP Semiconductors, a global leader in smart connected solutions. This sensor is part of the MP3V5000 series of piezoresistive transducers which are advanced sensor elements providing highly accurate and linear voltage output directly proportional to the applied pressure.

Key Features

  • Pressure Range: The MP3V5050GC6T1 is engineered to measure pressure within the range of 0 to 50 kPa, making it suitable for a wide array of applications.
  • Temperature Compensated: This sensor comes with integrated temperature compensation that ensures reliable operation over a temperature range of -40°C to +125°C.
  • Calibrated Span and Offset: The sensor's output is precisely calibrated for span and offset to provide accurate readings.
  • High Sensitivity: With a high sensitivity factor, it can detect minute changes in pressure, which is critical for precise control and measurement.
  • Supply Voltage: It operates at a supply voltage of 5.0 V, which is compatible with most common electronic devices and systems.
  • Package: The MP3V5050GC6T1 comes in a small outline package (SOP) with a ported and gel-filled design, offering robust protection against harsh environments.

Applications

The MP3V5050GC6T1 is versatile and can be used in a variety of applications, including but not limited to:

  • Medical devices such as respiratory equipment
  • Industrial controls
  • Environmental systems
  • Automotive systems
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality and reliability is evident in the MP3V5050GC6T1. Each sensor undergoes rigorous testing and quality control processes to ensure it meets the high standards expected for industrial and consumer applications. With its robust design and accurate sensing capabilities, the MP3V5050GC6T1 is an excellent choice for designers and engineers looking for a reliable pressure sensing solution.

You May Also Be Interested in

TE Connectivity
SENSOR 0.18PSID 0.14\
Lowest to $23.8066
ECAD model for 4515DO-DS3BK005DP
Honeywell
SENSOR 100PSIC 0.1V / Pressure Sensor ±100PSI (±689.48kPa) Compound 0 mV ~ 100 mV (10V) 4-SIP Module
Lowest to $73.1168
ECAD model for 26PCFFS2G
Honeywell
SENSOR AMP 100PSI .5-4.5VDC OUT
Need more? Email Us
ECAD model for MLH100PGB01A
Honeywell
SENSOR 5PSIG 0.19\
Need more? Email Us
ECAD model for SSCDANT005PGAA5
Honeywell
SENSOR AMP 5000PSI .5-4.5VDC OUT
Need more? Email Us
ECAD model for MLH05KPSL06A
Honeywell
PRESSURE TRANSDUCER 10BAR G1/4
Need more? Email Us
ECAD model for PX3AG1BH010BSAAX
Infineon Technologies
IC ANLG ABSOLUTE PRES SNSR DSOF8 / Pressure Sensor
Need more? Email Us
ECAD model for KP214E2611XTMA1
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR / Pressure Sensor ±3.63PSI (±25kPa) Compound 0.2 V ~ 4.7 V 8-SMD Module
Lowest to $34.2681
ECAD model for MPVZ7025G6U
Honeywell
SENSOR 15PSIA 0.19\
Need more? Email Us
ECAD model for HSCSANN015PA2A3

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention