EN
  • EN
  • DE

MP3V7007GP

Part No MP3V7007GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.02PSIC 0.13" 2.82V 8SOP / Pressure Sensor ±1.02PSI (±7kPa) Compound Male - 0.13" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Side Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MP3V7007
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Compound
Operating Pressure ±1.02PSI (±7kPa)
Output Type Analog Voltage
Output 0.06 V ~ 2.82 V
Accuracy ±5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbed
Features Amplified Output, Temperature Compensated
Termination Style Gull Wing
Maximum Pressure ±10.88PSI (±75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Side Port
Supplier Device Package 8-SOP
Base Product Number MP3V7
Standard Package 125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345849-MP3V7007GP
Ultra Librarian 3D Model Ultra Librarian MP3V7007GP CAD Model

Description

Introducing the MP3V7007GP Pressure Sensor from NXP

The MP3V7007GP is a state-of-the-art pressure sensor developed by NXP Semiconductors, designed to deliver high-performance measurements in a variety of applications. This sensor is part of the MPxx series, known for its reliability and precision in pressure sensing technology.

Key Features

  • Pressure Range: The MP3V7007GP is capable of measuring pressure levels ranging from -7 to +7 kPa, making it ideal for a wide range of applications that require differential pressure measurements.
  • High Sensitivity: With a sensitivity of 1.0 mV/V/kPa, the sensor provides accurate and responsive readings, ensuring that even the slightest changes in pressure are detected.
  • Compact Design: The small form factor of the sensor, which comes in a small outline package (SOP), allows for easy integration into space-constrained designs without compromising performance.
  • Low Voltage Operation: The MP3V7007GP operates at a low voltage range of 2.7V to 3.3V, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Temperature Compensation: The sensor includes built-in temperature compensation, ensuring accurate readings over a wide temperature range, typically from -40°C to +125°C.
  • Calibration: Each MP3V7007GP sensor is individually calibrated and tested, guaranteeing high accuracy and linearity straight from the factory.

Applications

The versatility of the MP3V7007GP pressure sensor makes it an excellent choice for a variety of applications, including but not limited to:

  • Medical devices, such as respiratory equipment and sleep apnea monitors
  • Industrial control systems, including pneumatic controls and HVAC systems
  • Consumer electronics, for instance, in weather stations and altitude measurement devices
  • Automotive systems, particularly for cabin pressure monitoring and filter monitoring

The MP3V7007GP from NXP is a testament to the company's commitment to providing advanced sensor solutions that meet the evolving needs of modern industries. With its high sensitivity, low power consumption, and robust design, the MP3V7007GP is poised to enhance the accuracy and reliability of pressure sensing in your next project.

You May Also Be Interested in

TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
NXP / Nexperia
SENSOR 1.45PSID .025V 5MPAK
Need more? Email Us
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
Honeywell
SENSOR 0.04PSID 0.08" .006V / Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 6 mV (4.5V) 4-SIP Module
Need more? Email Us
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
Honeywell
PRESSURE-JZ STAINLESS / Pressure Sensor 5000PSI (34473.79kPa) Absolute Male - 1/4" (6.35mm) NPT 148 mV ~ 152 mV Cylinder, Threaded
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess