EN
  • EN
  • DE

MPC180LMB

Part No MPC180LMB
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC SECURITY PROCESSOR 100LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Security Processor
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MPC18
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 239361-MPC180LMB
Ultra Librarian 3D Model Ultra Librarian MPC180LMB CAD Model

Description

Product Overview: NXP MPC180LMB

The NXP MPC180LMB is a robust and high-performance integrated circuit designed for a range of demanding applications. This product is part of NXP's MPC series, which is renowned for its reliability and cutting-edge technology in the field of microprocessors and microcontrollers. The MPC180LMB is specifically engineered to meet the requirements of advanced communications systems and is optimized for network and telecommunications tasks.

At the core of the MPC180LMB is a powerful processor that delivers exceptional processing capabilities. This enables the product to handle complex computations and manage multiple tasks simultaneously without compromising on efficiency. With a focus on connectivity, the MPC180LMB integrates multiple communication interfaces, making it an ideal choice for systems that require high-speed data transfer and interconnectivity.

The device also features a range of built-in security functions, ensuring that data is protected from unauthorized access and cyber threats. This makes the MPC180LMB a secure platform for applications that handle sensitive information, such as financial transactions or personal data.

Designed with scalability in mind, the MPC180LMB can be easily integrated into existing systems or used as the foundation for new designs. Its compact form factor allows it to fit into space-constrained environments, while its low power consumption makes it suitable for applications where energy efficiency is a priority.

Overall, the NXP MPC180LMB is a versatile and reliable component that provides the backbone for a variety of high-performance applications. Whether it's for networking equipment, communication infrastructure, or secure data management, the MPC180LMB is engineered to deliver top-notch performance and security.

Key Features:

  • High-performance processing capabilities
  • Multiple communication interfaces for enhanced connectivity
  • Advanced security features for data protection
  • Scalable design for easy integration
  • Energy-efficient operation for sustainable use

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Infineon Technologies
Lowest to $9.8383
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess