EN
  • EN
  • DE

MPC5516EAVLQ66

Part No MPC5516EAVLQ66
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006820-MPC5516EAVLQ66
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC5516EAVLQ66 CAD Model

Description

The NXP MPC5516EAVLQ66 is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the MPC5500 family, which is well-known for its exceptional processing capabilities, advanced features, and reliability in critical systems.

Key Features

  • Core: The MPC5516EAVLQ66 is built around a 32-bit Power Architecture® core, which operates at a maximum frequency of 80 MHz, providing robust computational power for complex tasks.
  • Memory: It boasts a generous memory configuration, including 768 KB of on-chip flash memory for program storage and 64 KB of RAM for efficient data handling.
  • Advanced Timers: The device includes a rich set of timing features such as the Enhanced Modular I/O System (eMIOS) which supports complex timing, control, and input capture operations.
  • Communication Interfaces: A variety of communication protocols are supported, including CAN, LIN, and SPI, allowing for versatile connectivity options within automotive networks.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC enables precise measurement of analog signals, critical for sensor data acquisition and real-time control systems.
  • Package: The microcontroller is offered in a 144-pin LQFP package, which is ideal for space-constrained applications while still providing ample I/O options.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for harsh environmental conditions often encountered in automotive and industrial settings.

Applications

The versatility of the MPC5516EAVLQ66 makes it an excellent choice for a wide array of applications. It is particularly well-suited for automotive control units, including engine management systems, transmission controllers, and body electronics. In the industrial sector, it can be utilized for process control, robotics, and automation systems where reliable performance is crucial.

Conclusion

With its robust architecture, comprehensive feature set, and adherence to the stringent requirements of automotive and industrial environments, the NXP MPC5516EAVLQ66 microcontroller is a powerful solution for developers seeking a high-quality, scalable, and dependable MCU platform.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess