EN
  • EN
  • DE

MPC5534EVBE

Part No MPC5534EVBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPC5534 EVAL BRD / MPC5534 series e200 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5534
Mounting Type Fixed
Contents Board(s)
Base Product Number MPC5534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 935328777598
Standard Package 1
Win Source Part Number 1033172-MPC5534EVBE
Ultra Librarian 3D Model Ultra Librarian MPC5534EVBE CAD Model

Description

The NXP MPC5534EVBE Evaluation Board is a versatile and powerful tool designed for developers and engineers to explore the capabilities of the MPC5534 microcontroller, which is part of NXP’s MPC5500 family of microcontrollers. This evaluation board provides a comprehensive platform for the development of automotive and industrial applications, including engine management, flight control systems, and complex control systems.

Key Features

  • High-Performance Microcontroller: At the heart of the MPC5534EVBE is the MPC5534 microcontroller, which boasts a 32-bit Power Architecture® core with a frequency of up to 80 MHz.
  • Memory and Storage: The microcontroller comes with 768 KB of embedded flash memory and 40 KB of RAM, providing ample space for complex applications and software development.
  • Connectivity: The board includes a range of communication interfaces such as CAN, LIN, and SPI, allowing for easy integration with other systems and peripherals.
  • On-Board Debugging: An integrated JTAG interface facilitates on-chip debugging and programming, simplifying the development process.
  • Expansion Options: The evaluation board is equipped with numerous I/O ports and expansion headers, making it easy to connect to external devices and expand the system’s capabilities.
  • Power Supply: It offers a flexible power supply option that can be powered via an external power supply or through the USB connection.

Development Support

To assist with development, NXP provides a suite of software tools, including CodeWarrior Development Studio and an array of drivers and middleware. The evaluation board is also accompanied by comprehensive documentation, example code, and technical support, ensuring a smooth development experience from prototype to production.

Applications

The MPC5534EVBE is ideal for developers working on advanced automotive systems, aerospace applications, and sophisticated control systems that require high levels of processing power, reliability, and functional safety.

Overall, the NXP MPC5534EVBE Evaluation Board is an exceptional resource for engineers looking to harness the power of the MPC5534 microcontroller and develop cutting-edge applications in a variety of fields.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess