EN
  • EN
  • DE

MPC745BPX300LE

Part No MPC745BPX300LE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC7XX 300MHZ 255FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC Microprocessor IC series 1 Core, 32-Bit 300MHz 255-FCPBGA (21x21)
Manufacturer NXP
Series MPC7xx
Package Tray
Part Status Obsolete
Core Processor PowerPC
Speed 300MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 255-BBGA, FCBGA
Case / Package 255-FCPBGA (21x21)
Family Name MPC74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927863-MPC745BPX300LE
Ultra Librarian 3D Model Ultra Librarian MPC745BPX300LE CAD Model

Description

Introducing the MPC745BPX300LE Processor from NXP

The MPC745BPX300LE is a high-performance microprocessor designed and manufactured by NXP Semiconductors, a leader in innovative and reliable semiconductor solutions. This processor is a part of the PowerPC family, which is renowned for its robust architecture and exceptional processing capabilities in a wide range of applications.

At the heart of the MPC745BPX300LE lies a powerful PowerPC G4 core, which operates at a speed of 300 MHz. This core is built on a 0.18-micron process technology, offering a balance between processing power and energy efficiency. The processor is suitable for embedded applications that demand high-speed data processing and low power consumption.

One of the key features of the MPC745BPX300LE is its integrated floating-point unit (FPU), which enhances the processor's ability to handle complex mathematical computations with ease. This makes it an ideal choice for scientific, engineering, and multimedia applications that require high-precision calculations.

The processor also boasts a large level 2 (L2) cache that can be configured up to 2 MB, significantly improving the data retrieval speed and overall system performance. The L2 cache works in tandem with the processor's high-bandwidth system bus, which supports fast data transfer rates, ensuring that the processor can handle demanding workloads without bottlenecks.

For connectivity, the MPC745BPX300LE includes a Memory Management Unit (MMU), which facilitates the effective handling of virtual memory. This feature is critical for running complex operating systems and multitasking environments where memory management is paramount.

Designed with versatility in mind, the MPC745BPX300LE supports a wide range of I/O options, including PCI, USB, and Ethernet, making it a flexible solution for various embedded system designs. Whether it's for networking equipment, industrial control systems, or advanced computing devices, this processor is engineered to deliver reliable performance.

In summary, the NXP MPC745BPX300LE is a processor that combines speed, efficiency, and versatility. It is a perfect choice for designers looking for a scalable solution that can meet the evolving demands of both current and future high-performance embedded applications.

You May Also Be Interested in

Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess