EN
  • EN
  • DE

MPC8323ECVRAFDCA

Part No MPC8323ECVRAFDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU 333MHZ PBGA516
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Package Bulk
Product Status Obsolete
Core Processor PowerPC e300c2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC 2.2
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Cryptography
Mounting Type Surface Mount
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Additional Interfaces DUART, I2C, PCI, SPI, TDM, UART
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN 5A002
HTSUS 8542.31.0001
Win Source Part Number 643687-MPC8323ECVRAFDCA
Ultra Librarian 3D Model Ultra Librarian MPC8323ECVRAFDCA CAD Model

Description

The NXP MPC8323ECVRAFDCA is a high-performance, power-efficient processor that is part of NXP's PowerQUICC II Pro family. This integrated communications processor is built on Power Architecture technology and is designed to meet the requirements of networking and telecommunications equipment, as well as industrial control and automation systems.

Key Features

  • Core: The processor features an e300 core, which is based on Power Architecture technology, running at a core speed of up to 400 MHz. This provides a robust platform for handling complex tasks and computations.
  • Memory Support: It includes a DDR2 memory controller that supports up to 667 MHz data rates, ensuring fast and efficient data processing capabilities for applications.
  • Connectivity: The MPC8323ECVRAFDCA offers a range of connectivity options including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces, making it highly versatile for various communication protocols.
  • Integrated Security: With an integrated security engine, the processor provides encryption and secure data transmission, making it suitable for applications that require robust security measures.
  • Power Efficiency: Designed with power efficiency in mind, the processor is ideal for applications where energy consumption is a critical factor.

Applications

The processor's combination of performance, connectivity, and security features make it an excellent choice for a wide range of applications, including:

  • Enterprise and residential gateways
  • Integrated access devices
  • Wireless LAN access points and routers
  • Industrial control systems
  • Networked printers and other office automation equipment

Package and Quality

The NXP MPC8323ECVRAFDCA is available in a 516-pin BGA package, ensuring a compact footprint for space-constrained applications. It is also manufactured to meet the high-quality standards expected of NXP products, ensuring reliability and performance in demanding operational environments.

With its advanced features and capabilities, the NXP MPC8323ECVRAFDCA processor is a compelling choice for designers and engineers looking to develop sophisticated and efficient systems within the communications and industrial sectors.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7439 $75.7439
2+ $62.1489 $124.2978
3+ $60.2067 $180.6201
4+ $58.2646 $233.0584
6+ $56.3224 $337.9344
7+ $50.4959 $353.4713
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess