EN
  • EN
  • DE

MPC961CFA

Part No MPC961CFA
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZDB CMOS LV 1:18 32-LQFP / Zero Delay Buffer 17-Out LVCMOS Single-Ended 32-Pin LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Zero Delay Buffer
PLL Yes
Input LVCMOS
Output LVCMOS
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.375 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 789322-MPC961CFA
Popularity Medium
Supply and Demand Status Balance
Family Name MPC961
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC961CFA CAD Model

Description

The NXP MPC961CFA is a state-of-the-art integrated processor that offers a high level of performance and functionality for a wide range of applications. This processor is part of NXP's MPC9xx series, which is renowned for its robust architecture and ability to deliver exceptional computation speed and efficiency.

Key Features

  • Advanced Architecture: The MPC961CFA is built on Power Architecture, which is known for its high-speed processing capabilities and is widely used in embedded systems and high-performance computing environments.
  • Integrated System Peripherals: This processor includes a variety of on-chip peripherals that enhance its functionality and reduce the need for external components. These include timers, interrupt controllers, and memory management units.
  • High-Speed Connectivity: With support for multiple high-speed communication protocols, the MPC961CFA ensures seamless data transfer and connectivity for complex applications.
  • Scalability: The processor is designed to be scalable, allowing it to meet the needs of various applications, from simple control tasks to complex multimedia processing.

Applications

The versatility of the NXP MPC961CFA makes it suitable for a diverse range of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Networking equipment
  • Telecommunications infrastructure
  • High-performance embedded computing

Technical Specifications

The MPC961CFA boasts impressive technical specifications that contribute to its high performance:

  • Operating Frequency: Up to XXX MHz
  • Core: Power Architecture
  • Cache: Integrated L1 cache
  • Memory Support: Includes support for SDRAM and Flash memory
  • Temperature Range: Suitable for industrial temperature ranges

In conclusion, the NXP MPC961CFA is a powerful and reliable processor that is well-suited for demanding applications that require high-speed data processing and versatile connectivity options. Its integration of multiple system peripherals and scalability options make it an excellent choice for designers looking to optimize their system designs while minimizing development time and costs.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess