EN
  • EN
  • DE

MPC97H73FA

Part No MPC97H73FA
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLK GENERATOR 1:12 52LQFP / Clock Generator 5MHz to 120MHz-IN 240MHz-OUT 52-Pin LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL Yes with Bypass
Input LVCMOS, LVPECL
Output LVCMOS
Number of Circuits 1
Frequency - Max 240MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 52-LQFP
Manufacturer Package 52-LQFP (10x10)
Win Source Part Number 789327-MPC97H73FA
Popularity Medium
Supply and Demand Status Balance
Family Name MPC97H73
Introduction Date July 24, 2006
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC97H73FA CAD Model

Description

Product Overview: NXP MPC97H73FA

The NXP MPC97H73FA is a state-of-the-art microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This powerful component is part of NXP's MPC series, renowned for its high performance, reliability, and advanced features that make it an ideal choice for a wide range of embedded systems.

Key Features

  • Advanced Architecture: At the core of the MPC97H73FA is a robust processing unit that delivers exceptional computational power, ensuring smooth and efficient operation even in complex tasks.
  • Enhanced Memory: Equipped with ample built-in memory, this microcontroller allows for sophisticated program execution and data storage, which is essential for modern automotive and industrial applications.
  • High-Speed Connectivity: Offering a variety of communication interfaces, the MPC97H73FA ensures seamless integration with other system components and external devices, facilitating data exchange and peripheral control.
  • Robust I/O Capabilities: With numerous input/output options, this microcontroller can manage multiple sensors and actuators, making it highly versatile for different application scenarios.
  • Automotive-Grade Quality: The MPC97H73FA meets stringent automotive industry standards, ensuring reliable performance under harsh conditions and extended lifecycles.

Applications

The NXP MPC97H73FA is designed to address the complex requirements of today's automotive systems, including engine control units, transmission control modules, and advanced driver-assistance systems (ADAS). Its robustness and adaptability also make it suitable for industrial automation, where precision and durability are paramount.

Technical Specifications

The MPC97H73FA boasts a range of technical specifications that underline its capabilities:

  • Powerful processing core optimized for control applications
  • Ample on-chip memory, including flash and RAM
  • Multiple communication interfaces such as CAN, LIN, and SPI
  • Diverse set of I/O ports for comprehensive peripheral control
  • Low-power modes for energy-efficient operation
  • High-temperature operational range suitable for automotive environments

With its combination of performance, connectivity, and ruggedness, the NXP MPC97H73FA is a microcontroller that stands out in its field, offering developers and engineers a reliable platform for building sophisticated and durable systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess