EN
  • EN
  • DE

STPS20L120CT

Part No STPS20L120CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V TO220 / Rectifier Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 860mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 120μA @ 120V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 795777-STPS20L120CT
Popularity Medium
Supply and Demand Status Limited
Family Name STPS20L120CT
Introduction Date May 20, 2009
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STPS20L120CT CAD Model

Description

STPS20L120CT Power Schottky Rectifier

The STPS20L120CT from STMicroelectronics is a robust and efficient power Schottky rectifier designed for high-performance applications that require low voltage drop and minimized power loss. This component is particularly well-suited for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection applications, making it a versatile choice for a wide range of electronic circuits.

Key Features

  • High Junction Temperature Capability: The STPS20L120CT is built to withstand high junction temperatures, with a maximum operating junction temperature of 175°C, ensuring reliable performance even under extreme conditions.
  • Low Forward Voltage Drop: Its low forward voltage drop reduces conduction losses, which enhances the overall efficiency of the system in which it is used.
  • Dual Center-Tap Configuration: The rectifier comes in a dual center-tap configuration packaged in a TO-220AB, allowing for easy installation and compatibility with standard mounting processes.
  • Average Forward Current: It is capable of handling an average forward current of 20A, making it suitable for handling high current loads.
  • High Surge Current Capability: The device can manage a high surge current, providing robustness against sudden spikes in the electrical circuit.
  • Low Leakage Current: The low reverse leakage current of the STPS20L120CT ensures minimal power loss when the diode is in the off state.

Applications

The STPS20L120CT is a highly versatile component that can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection
  • Power factor correction circuits

Conclusion

With its high efficiency, durability, and versatile application range, the STPS20L120CT from STMicroelectronics is an excellent choice for designers seeking a reliable power rectifier. Its ability to handle high temperatures and currents, combined with its low power loss characteristics, makes it a valuable component for any power management or conversion system.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess