EN
  • EN
  • DE

MPC9993FA

Part No MPC9993FA
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL/IDCS PLL CLK DVR 32-LQFP  /  Clock Driver, Fanout Distribution IC 200MHz 1 32-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Clock Driver, Fanout Distribution
PLL Yes with Bypass
Input LVPECL
Output LVPECL
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MPC99
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1080088-MPC9993FA
Ultra Librarian 3D Model Ultra Librarian MPC9993FA CAD Model

Description

The MPC9993FA is a cutting-edge microcontroller product from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This high-performance product is built on NXP's Power Architecture technology, which is known for its robustness and efficiency in processing complex tasks.

Featuring an advanced multi-core processor, the MPC9993FA delivers exceptional computational power, enabling it to handle multiple tasks simultaneously with ease. The integration of sophisticated peripherals and high-speed communication interfaces makes this microcontroller an ideal choice for handling the intricate operations of modern embedded systems.

Key Features

  • High-Performance Cores: The MPC9993FA is equipped with multiple cores that run at high clock speeds, providing the computational muscle required for intensive processing tasks.
  • Advanced Memory Architecture: With a generous amount of integrated memory, including RAM and flash, this product ensures smooth data handling and storage capabilities, which are essential for complex applications.
  • Connectivity: A suite of communication interfaces, including CAN, LIN, and Ethernet, allows for versatile connectivity options, ensuring seamless integration with a wide range of devices and networks.
  • Robust Security Features: Security is a paramount concern in today's connected world, and the MPC9993FA addresses this with its built-in security features that protect against unauthorized access and ensure data integrity.
  • Automotive-Grade Design: The microcontroller is designed to meet the stringent standards of the automotive industry, offering high reliability and performance under harsh environmental conditions.

Applications

The versatile nature of the MPC9993FA makes it suitable for a broad range of applications, particularly in the automotive sector, where it can be used for engine management systems, advanced driver-assistance systems (ADAS), and infotainment systems. It's also well-suited for industrial control systems, where precision and reliability are critical.

In conclusion, the NXP MPC9993FA microcontroller stands out as a top-tier component for developers looking to create sophisticated and reliable systems in automotive and industrial environments. Its blend of performance, connectivity, and security features make it a solid foundation for the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8064 $65.6128
5+ $26.9181 $134.5905
7+ $26.0769 $182.5383
10+ $25.2357 $252.3570
12+ $24.3945 $292.7340
16+ $21.8710 $349.9360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess