EN
  • EN
  • DE

MPX5700A

Part No MPX5700A
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 101.53PSIA 4.7V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPX5700
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±2.5%
Voltage - Supply 4.75V ~ 5.25V
Port Style No Port
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 406.11PSI (2800kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 6-SIP Module
Base Product Number MPX57
Standard Package 125 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 847184-MPX5700A
Ultra Librarian 3D Model Ultra Librarian MPX5700A CAD Model

Description

Product Overview: NXP MPX5700A Pressure Sensor

The NXP MPX5700A is a state-of-the-art pressure sensor that offers a highly accurate and reliable solution for a wide range of applications. This integrated silicon pressure sensor is designed for a high-level signal output, making it ideal for measuring absolute air pressure in systems that require a wide range of detection.

Key Features

  • Range: The MPX5700A operates over a pressure range of 15 to 700 kPa, providing the versatility to cater to various measurement needs.
  • Accuracy: It delivers an impressive accuracy level, ensuring precise pressure readings that are critical for maintaining system integrity and performance.
  • Temperature Compensated: The sensor includes temperature compensation from -40°C to +125°C, which guarantees consistent performance even in fluctuating environmental conditions.
  • Integrated Circuitry: The device features on-chip signal conditioning, which simplifies system design and reduces the need for external components.
  • Output: It provides an analog output signal that is directly proportional to the applied pressure, allowing for easy integration with microcontrollers and analog-to-digital converters.

Applications

The MPX5700A is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive engine control systems
  • Industrial process control
  • Medical equipment
  • Air flow sensors
  • Altitude and barometric pressure measurement

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the MPX5700A is no exception. It is designed to meet the stringent requirements of the automotive industry, and its robust construction ensures long-term reliability in harsh environments. Whether for automotive, industrial, or medical applications, the MPX5700A provides the accuracy and durability needed for critical pressure measurement tasks.

You May Also Be Interested in

TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0628 $94.1256
3+ $38.6151 $115.8453
5+ $37.4093 $187.0465
7+ $36.2023 $253.4161
9+ $34.9953 $314.9577
12+ $31.3756 $376.5072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess