EN
  • EN
  • DE

MPXHZ6400A6T1

Part No MPXHZ6400A6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE ABS AXIAL 8SSOP / Board Mount Pressure Sensor 0.2V to 4.8V 20kPa to 400kPa Absolute Automotive 8-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Part Status Obsolete(EOL)
Pressure Type Vented Gauge
Operating Pressure 2.9 PSI ~ 58.02 PSI (20 kPa ~ 400 kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.8 V
Accuracy ±1.5%
Operating Supply Voltage 4.64 V ~ 5.36 V
Port Size Male - 0.13" (3.3mm), Tube
Port Style Barbless
Features Temperature Compensated
Maximum Pressure 232.06 PSI (1600 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SSOP
Win Source Part Number 789377-MPXHZ6400A6T1
Popularity Medium
Supply and Demand Status Balance
Family Name MPXHZ6400A
Introduction Date August 23, 2011
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPXHZ6400A6T1 CAD Model

Description

Product Overview: MPXHZ6400A6T1

The MPXHZ6400A6T1 is a sophisticated pressure sensor module from NXP Semiconductors, designed to offer precise and reliable performance for a wide range of applications. This integrated pressure sensor is based on NXP's advanced piezoresistive transducer technology, and it is encapsulated in a high-quality, small form-factor package that ensures durability and ease of integration into various systems.

Key Features

  • High Accuracy: The MPXHZ6400A6T1 is engineered to deliver high accuracy measurements, with a pressure range that spans from 0 to 400 kPa. Its precision is ideal for critical applications where precise pressure monitoring is essential.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring reliable operation over a wide temperature range, which is crucial for applications subjected to varying environmental conditions.
  • Analog Output: It provides an analog output signal that is proportional to the applied pressure, making it easy to interface with analog-to-digital converters (ADCs) and microcontroller units (MCUs).
  • Integrated Signal Conditioning: The sensor module includes integrated signal conditioning that simplifies the design process by reducing the need for external components.
  • Robust Package: Housed in an industry-standard 8-pin small outline package (SOP), the MPXHZ6400A6T1 is designed for robustness and compatibility with printed circuit board (PCB) mounting processes.

Applications

The MPXHZ6400A6T1's versatility makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial process control
  • Medical devices
  • Pneumatic systems
  • Environmental monitoring

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MPXHZ6400A6T1 is no exception. It is backed by NXP's rigorous testing and quality control processes, ensuring that each sensor module meets the highest standards. Additionally, NXP provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the MPXHZ6400A6T1 into their projects.

You May Also Be Interested in

Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0108 $76.0432
8+ $15.5987 $124.7896
12+ $15.1111 $181.3332
16+ $14.6237 $233.9792
21+ $14.1363 $296.8623
28+ $12.6738 $354.8664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess