Products specifications

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Absolute
Operating Pressure 14.5PSI (100kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Supply Voltage (V) 10V ~ 16V
Port Style No Port
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 5-SMD Module
Supplier Device Package 5-MPAK
Manufacturer Pack Quantity 75
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810483-MPXM2102A
Ultra Librarian 3D Model Ultra Librarian MPXM2102A CAD Model

Description

NXP MPXM2102A Pressure Sensor

The NXP MPXM2102A is a highly accurate, integrated silicon pressure sensor designed for a wide range of applications, particularly those involving microcontroller or microprocessor with A/D inputs. This state-of-the-art sensor features a piezoresistive transducer bridge configured to measure the absolute pressure of gases and liquids.

Constructed with NXP's advanced sensor technology, the MPXM2102A offers excellent reliability and robustness with a small form factor, making it ideal for space-constrained designs. It is capable of sensing a pressure range from 0 to 100 kPa, which translates to 0 to 14.5 PSI, providing the precision necessary for critical measurements in various industrial and consumer products.

Key Features:

  • Pressure Range: 0 to 100 kPa (0 to 14.5 PSI)
  • Sensitivity: The device provides a typical output voltage of 40 mV when subjected to the full-scale pressure input.
  • Temperature Compensated: From -40°C to +125°C to ensure stable performance under varying environmental conditions.
  • Small Size: The compact package allows for easy integration into a variety of systems without significant spatial constraints.
  • High Reliability: Silicon piezoresistive sensing element provides a stable signal, ensuring accurate readings over the life of the sensor.
  • Low Power Consumption: Suitable for battery-powered devices due to its efficient power usage.

The MPXM2102A sensor is versatile and can be used in applications such as pump and compressor control, engine control systems, altimeters, and barometers, as well as in medical and industrial instrumentation where precision pressure measurement is crucial.

Its robust design also means it can withstand exposure to harsh environments, which is particularly important for outdoor or automotive applications. The sensor's package is designed to be easily mountable and is compatible with various types of electronic circuits, allowing for flexibility in design and straightforward integration into existing systems.

Overall, the NXP MPXM2102A is a reliable choice for designers and engineers looking for a high-performance pressure sensor that combines accuracy, durability, and ease of use in a compact package.

You May Also Be Interested in

Honeywell
SENSOR 0.36PSID 0.19" .02V
Need more? Email Us
ECAD model for DCXL10DS
Omron
DIFF. PRESS SENSING HD 1.5M CB
Need more? Email Us
ECAD model for ZN-DPS11C-S
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us
ECAD model for ZN-DPS15C-S
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $8.7970
ECAD model for KP212F1701XTMA1
Honeywell
SENSOR 15PSID 0.08\
Need more? Email Us
ECAD model for HSCMRRN015PD2A3
Honeywell
SENSOR 30PSIA 0.1V / Pressure Sensor 30PSI (206.84kPa) Absolute Cell w/Body O-Ring 0 mV ~ 100 mV Cylinder
Need more? Email Us
ECAD model for 19C030PA1L
Honeywell
SENSOR 0.18PSID 4.5V 4SIP
Need more? Email Us
ECAD model for HSCSNNN005NDAA5
Omron
SENSOR PRESSUR 1-5V 0-980KPA NPN
Need more? Email Us
ECAD model for E8CC-B10C
Infineon Technologies
IC ANLG ABSOLUTE PRES SNSR DSOF8 / Pressure Sensor
Need more? Email Us
ECAD model for KP214E2611XTMA1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention