EN
  • EN
  • DE

MRF24301HR5

Part No MRF24301HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS NI780H / RF Mosfet 2.4GHz ~ 2.5GHz 13.5dB 300W NI-780H-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tube
Product Status Obsolete
Technology LDMOS
Frequency 2.4GHz ~ 2.5GHz
Gain 13.5dB
Power - Output 300W
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MRF24
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928062-MRF24301HR5
Ultra Librarian 3D Model Ultra Librarian MRF24301HR5 CAD Model

Description

The MRF24301HR5 is a high-performance, RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This state-of-the-art transistor is specifically engineered for broadband commercial and industrial applications with frequencies ranging from 2400 to 2500 MHz. The MRF24301HR5 is an ideal choice for applications requiring high power levels and efficiency, such as RF energy, industrial heating, and cooking.

Key Features

  • Frequency Range: This transistor operates efficiently within the 2400 to 2500 MHz range, making it well-suited for various broadband applications.
  • High Output Power: With an impressive output power of 330 W CW, the MRF24301HR5 is capable of delivering the power needed for demanding applications.
  • High Efficiency: The device boasts a high efficiency of 70%, reducing power loss and improving overall system performance.
  • Integrated ESD Protection: The transistor comes with built-in electrostatic discharge protection, enhancing its reliability and durability.
  • Thermally Enhanced Package: The MRF24301HR5 is encapsulated in a ceramic package that offers excellent thermal properties, ensuring stable performance even under high temperature conditions.

Applications

The versatility of the MRF24301HR5 extends to a wide range of applications. It is particularly well-suited for:

  • Industrial, Scientific, and Medical (ISM) applications, such as RF heating and plasma generation.
  • Commercial cooking appliances that utilize RF energy for efficient heating and cooking.
  • Industrial drying processes that benefit from the precise and controllable RF energy delivery.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the MRF24301HR5 is no exception. The device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from NXP products. Customers can trust the MRF24301HR5 to perform reliably in even the most challenging environments.

Conclusion

In summary, the MRF24301HR5 from NXP is a robust and efficient RF power LDMOS transistor that offers high power, broad frequency range, and high efficiency. It is an excellent choice for designers looking to leverage RF energy for commercial and industrial applications. With its integrated protection features and thermal efficiency, the MRF24301HR5 stands out as a reliable and high-performing component in the RF power landscape.

You May Also Be Interested in

Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess