Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number MW7IC
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 646043-MW7IC930NBR1
Ultra Librarian 3D Model Ultra Librarian MW7IC930NBR1 CAD Model

Description

Product Overview: NXP MW7IC930NBR1

The NXP MW7IC930NBR1 is a high-performance, wideband integrated circuit designed for RF power amplifiers in a variety of applications. This product is a testament to NXP's commitment to providing advanced solutions for the RF industry, catering to the needs of high-frequency communication systems.

Key Features

  • Frequency Range: The MW7IC930NBR1 operates over a broad frequency spectrum, making it suitable for a variety of RF applications, including but not limited to cellular base stations, TV broadcast, and industrial, scientific, and medical (ISM) applications.
  • High Output Power: It is capable of delivering outstanding output power, which is vital for applications that require strong signal transmission and high-quality communication links.
  • High Gain: The device provides a high gain, which enhances signal strength and improves the overall efficiency and performance of RF systems.
  • Efficiency: With its high efficiency, the MW7IC930NBR1 ensures that the power consumption is minimized, leading to cost savings and reduced thermal footprint.
  • Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection shields the device from unexpected voltage spikes, contributing to the longevity and reliability of the product.

Applications

The versatile nature of the MW7IC930NBR1 allows it to be utilized in a wide array of applications. Its robust design is particularly well-suited for:

  • Wireless infrastructure (e.g., GSM, WCDMA, LTE)
  • Broadcast transmitters
  • RF energy applications
  • ISM band power amplifiers

Technical Specifications

With a focus on high performance, the MW7IC930NBR1 is engineered to meet rigorous technical standards:

  • Supply Voltage: 28V
  • Operating Frequency Range: 700MHz to 1000MHz
  • Output Power: Typically 30W
  • Gain: Typically 15dB
  • Efficiency: Typically 50%

In conclusion, the NXP MW7IC930NBR1 is a powerful and efficient solution for modern RF power amplification needs. Its wide frequency range, high output power, and integrated features make it an excellent choice for system designers looking to enhance their RF communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
ECAD model for MAMG-000912-090PSM
MACOM Technology Solutions
AMPLIFIER, 2300-2400MHZ, GTRB246
Need more? Email Us
ECAD model for LTA/GTRB246608FC-V1
MACOM Technology Solutions
35W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
ECAD model for CMPA2060035D
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ
Need more? Email Us
ECAD model for CA231
MACOM Technology Solutions
MMIC, GAN HEMT, G28V5, 8W, 500MH
Need more? Email Us
ECAD model for CMPA0560008S
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
ECAD model for MAAL-011182-TR0500
MACOM Technology Solutions
AMPLIFIER, 8W 3.7-4.0GHZ, GAN, Q
Need more? Email Us
ECAD model for MAGB-103740-008B0P
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
ECAD model for MAAP-011193
A82
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ TO8
Need more? Email Us
ECAD model for A82

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8001 $93.6002
3+ $38.4001 $115.2003
5+ $37.2000 $186.0000
7+ $36.0000 $252.0000
9+ $34.8001 $313.2009
11+ $31.2001 $343.2011
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention