Products specifications

Manufacturer NXP
Win Source Part Number 1229200-N74F07D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74F07
Introduction Date July 24, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian N74F07D CAD Model

Description

Introducing the N74F07D from NXP Semiconductors

The N74F07D is a robust and versatile logic device from the renowned manufacturer NXP Semiconductors. This product is a part of the high-performance 74F series, which is designed to meet the increasing demands of the modern digital world. The N74F07D is specifically crafted to provide solutions for a wide range of applications that require buffer and driver capabilities.

Key Features

  • Quad 2-input NAND buffer/driver: The N74F07D comes with four 2-input NAND gates that can double as buffer/drivers, providing flexibility in its application.
  • High-speed operation: It is capable of operating at high speeds, ensuring swift signal processing and minimal delay in circuit response times.
  • Open-collector outputs: The open-collector outputs allow for wired-AND connections and the ability to drive heavier loads when necessary.
  • 15V tolerant inputs: The inputs of the N74F07D are tolerant up to 15V, making the device suitable for interfacing with higher voltage logic levels without the risk of damage.
  • Standard Pin Configuration: It maintains a standard pin configuration, ensuring easy integration into existing designs and compatibility with a wide range of other logic components.

Applications

The N74F07D is ideal for various applications, including:

  • Logic level shifting or translation
  • Line drivers with high current sink capabilities
  • Input buffering for digital circuits
  • Glue logic in systems that combine multiple logic families
  • Driving heavy loads such as LEDs, relays, and motors

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the N74F07D is no exception. This device is manufactured with high-grade materials and undergoes rigorous testing to ensure it meets the industry's highest standards for performance and reliability. Whether you're designing complex digital systems or simple logic controllers, the N74F07D from NXP is a trusted choice for professionals seeking efficient and reliable logic solutions.

With its combination of speed, versatility, and robustness, the N74F07D is an essential component for designers looking to enhance the performance of their digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6520 $58.6800
210+ $0.5350 $112.3500
325+ $0.5182 $168.4150
450+ $0.5015 $225.6750
580+ $0.4848 $281.1840
775+ $0.4347 $336.8925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,630 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention