The N74F125D from NXP Semiconductors is a high-performance, quad buffer/line driver designed with the precision and reliability required for today's demanding digital systems. This integrated circuit is engineered to deliver high-speed, non-inverting buffer/line driving capabilities with 3-state outputs that allow for connection to a bus or data lines where multiple sources can drive the bus lines in a controlled manner.
Key Features
- Logic Type: Quad Buffer/Line Driver with 3-state outputs.
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL level logic circuits.
- Output Current: Capable of sourcing up to 15 mA and sinking up to 64 mA, providing sufficient drive capability for various applications.
- Package: Comes in a standard SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT).
- Speed: Features a typical propagation delay of only 4.5 ns, ensuring fast response times for high-speed operations.
- Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
Applications
The N74F125D is ideal for a variety of applications where buffer or line driving is required. It is commonly used in:
- Bus interface or bus arbitration systems.
- Memory driving for high-speed computer systems.
- Driving heavy loads or as a relay driver.
- Signal buffering for data transmission.
- Control systems in industrial applications.
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and the N74F125D is no exception. Each device is rigorously tested to meet stringent quality standards, ensuring high reliability and performance in your electronic designs. Whether you are developing consumer electronics, automotive systems, or industrial controls, the N74F125D provides the functionality and assurance you need for your digital logic applications.
For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and product documentation.