EN
  • EN
  • DE

N74F161AD

Part No N74F161AD
Manufacturer NXP / Nexperia
Description 4-bit binary counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229225-N74F161AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F161AD CAD Model

Description

The NXP N74F161AD is a high-performance, 4-bit binary counter integrated circuit, part of NXP Semiconductors' advanced series of logic chips. Designed for fast counting operations in digital systems, this synchronous counter offers a blend of speed and utility for a variety of applications.

Constructed with cutting-edge silicon gate technology, the N74F161AD features a fully synchronous state design, enabling it to perform at high speeds while maintaining precise timing relationships between state changes. The counter advances on the rising edge of the clock signal, ensuring consistent and reliable counting for high-speed operations.

Key Features:

  • High-Speed Performance: The device is optimized for exceptional speed, making it suitable for high-frequency counting applications.
  • Synchronous Operation: With synchronous operation, all state changes occur on the clock's rising edge, providing predictable and stable counting.
  • Reset Function: A master reset input clears the counter to its zero state, enabling quick initialization or reset of the counting process.
  • Output Capability: The N74F161AD provides standard TTL output levels, allowing for direct interfacing with other TTL logic components.
  • Expandability: Multiple counters can be cascaded easily thanks to the enable and carry output features, facilitating the creation of multibit counters.

Applications:

The versatile nature of the N74F161AD makes it well-suited for a broad range of counting applications, including:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • System monitoring and control units

With its robust feature set and NXP's commitment to quality, the N74F161AD binary counter is a reliable choice for designers and engineers looking to incorporate a dependable counting solution into their digital systems. Its ease of use and integration capabilities make it an essential component for timing and control applications that require precise and rapid counting.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6094 $64.3760
90+ $1.3206 $118.8540
140+ $1.2793 $179.1020
190+ $1.2381 $235.2390
245+ $1.1968 $293.2160
325+ $1.0730 $348.7250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess