EN
  • EN
  • DE

NTS0102DP

Part No NTS0102DP
Manufacturer NXP / Nexperia
Description Dual supply translating transceiver; open drain; auto direction sensing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232628-NTS0102DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTS0102DP CAD Model

Description

Product Overview: NTS0102DP from NXP

The NTS0102DP is a high-performance, dual bidirectional translating switch from NXP Semiconductors designed for voltage level translation applications. This versatile component is particularly suitable for situations where a logic signal needs to be transferred between different voltage domains, making it an essential part of modern mixed-voltage digital systems.

Key Features:

  • Compatibility: The device is compatible with a wide range of input and output voltage levels, supporting V<sub>CC(A) from 1.65V to 3.6V and V<sub>CC(B) from 2.3V to 5.5V, enabling seamless communication between low-voltage and high-voltage circuitry.
  • Auto-Direction Sensing: The NTS0102DP is equipped with an automatic direction sensing feature that eliminates the need for a direction control signal, simplifying the design and reducing pin count requirements.
  • High-Speed Operation: With a maximum data rate of 24 Mbps, it is capable of supporting high-speed signal transmission, making it ideal for fast communication protocols.
  • Low Power Consumption: The device boasts low power consumption, with a maximum quiescent current of only 10 µA, which is beneficial for power-sensitive applications.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection on all pins, ensuring device reliability and longevity in harsh environments.

Applications:

The NTS0102DP is suitable for a wide range of applications, including but not limited to:

  • Mobile Devices
  • Computers and Peripherals
  • Data Communication Systems
  • Consumer Electronics

Package and Quality:

Encased in a small, leadless 8-pin TSSOP package (DP suffix), the NTS0102DP offers a compact solution that is conducive to space-constrained designs. Additionally, NXP's commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

Overall, the NTS0102DP is a highly efficient and reliable choice for designers who require a flexible and easy-to-implement voltage level translator for their digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7229 $50.6030
170+ $0.5932 $100.8440
265+ $0.5747 $152.2955
360+ $0.5561 $200.1960
470+ $0.5376 $252.6720
625+ $0.4820 $301.2500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess