EN
  • EN
  • DE
  • IT

P5CC012XV/S1A2457J

Part No P5CC012XV/S1A2457J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XV/S1A2457J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346416-P5CC012XV/S1A2457J
Ultra Librarian 3D Model Ultra Librarian P5CC012XV/S1A2457J CAD Model

Description

The P5CC012XV/S1A2457J is a state-of-the-art secure microcontroller produced by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is specifically designed to cater to the increasing demands of security in the digital age, making it an ideal choice for applications such as smart cards, mobile transactions, and secure access control.

Key Features

  • Enhanced Security: The microcontroller incorporates cutting-edge security features to protect against unauthorized access and tampering. It includes hardware-based cryptographic accelerators that support a variety of encryption standards.
  • High Performance: With a powerful processing core, the P5CC012XV/S1A2457J delivers exceptional performance for complex cryptographic operations, ensuring swift and secure data handling.
  • Flexible Memory: The product comes with a robust memory architecture, including ample EEPROM, ROM, and RAM, to accommodate a wide range of applications and data storage requirements.
  • Energy Efficiency: Designed with power-saving capabilities, this microcontroller is optimized for applications where energy efficiency is crucial, such as battery-operated devices.
  • Robust Interface Support: It offers multiple interface options, ensuring easy integration with a variety of peripherals and systems. This versatility makes it suitable for a broad spectrum of secure applications.

Applications

The P5CC012XV/S1A2457J is versatile enough to be used in a range of applications, including but not limited to:

  • Banking and Payment Cards
  • Identification Systems
  • Access Control Systems
  • Public Transportation Systems
  • Mobile Telecommunication Services

Technical Specifications

Parameter Value Product Type Secure Microcontroller Manufacturer NXP Semiconductors Memory EEPROM, ROM, RAM Interfaces Multiple Security Features Cryptographic Accelerators, Secure Boot

In conclusion, the P5CC012XV/S1A2457J from NXP Semiconductors is a robust and secure microcontroller that provides a comprehensive solution for applications requiring the highest levels of security and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess