The NXP P5CC072 is a state-of-the-art secure microcontroller designed to offer advanced security and performance for embedded applications. This product is part of NXP's renowned SmartMX family, which is widely recognized for its robust security features and is commonly used in applications such as banking, e-government, and secure access control.
Key Features
- Advanced Security: The P5CC072 comes with a suite of security features designed to protect against a wide range of attacks. It includes dedicated hardware for Public Key Infrastructure (PKI) operations, ensuring secure data encryption and decryption.
- High Performance: With a powerful processor core, this microcontroller delivers exceptional performance for complex cryptographic operations, making it ideal for high-speed secure transactions.
- Flexible Memory Options: This device offers a flexible memory architecture with ample storage for multiple applications, including a generous amount of EEPROM, ROM, and RAM.
- Durability: Manufactured with NXP's proven technology, the P5CC072 is designed for a long operational life and high reliability in various environments.
- Global Platform Compliant: It adheres to the Global Platform specification, ensuring interoperability with other compliant systems and devices.
Applications
The NXP P5CC072 is suitable for a wide range of secure applications, including:
- Banking: Credit/debit cards, mobile payment solutions
- E-Government: Electronic passports, identity cards, and e-Visas
- Secure Access: Building access control systems, secure login tokens
Technical Specifications
Feature
Specification
Microcontroller
Secure SmartMX
Memory
EEPROM, ROM, RAM (sizes vary)
Security Certification
Common Criteria EAL6+ (high)
Interface
ISO/IEC 7816, USB 2.0
Operating Temperature
-25°C to +85°C
For developers and manufacturers seeking a secure microcontroller that balances advanced security measures with high performance, the NXP P5CC072 is an excellent choice. It provides the reliability and compliance necessary for today's high-security applications.