EN
  • EN
  • DE

P80C32BBB

Part No P80C32BBB
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833342-P80C32BBB
Ultra Librarian 3D Model Ultra Librarian P80C32BBB CAD Model

Description

NXP P80C32BBB Microcontroller

The NXP P80C32BBB is a high-performance microcontroller that is part of the 80C51 microcontroller family. This popular series has been widely recognized for its robustness, versatility, and efficiency in embedded applications. The P80C32BBB is specifically designed to offer a powerful solution for control systems that require a significant amount of processing power, I/O interfacing, and timer functionalities.

Key Features

  • Core Processor: The P80C32BBB is built around an 8-bit 80C51 core, which is capable of executing instructions at a high speed, providing a solid foundation for applications that demand quick response times and efficient data handling.
  • Memory: It comes with 128 bytes of RAM and 0 KB of onboard ROM. This allows designers to connect external memory through the microcontroller's versatile address and data buses.
  • Clock Speed: The device can operate at a maximum frequency of 16 MHz, ensuring swift execution of tasks and optimal control over peripherals.
  • I/O Ports: The microcontroller includes 32 programmable I/O lines, which are divided into four 8-bit ports. These lines can be configured to handle a variety of digital inputs and outputs, making the P80C32BBB highly adaptable to different hardware setups.
  • Timers: It features three 16-bit timers/counters that can be used in various modes to perform timing operations, event counting, and generate pulse width modulation (PWM) signals.
  • Serial Communication: The device supports full-duplex serial communication, allowing for easy integration with other processors, peripherals, and external systems.
  • Interrupts: With four priority levels and nine interrupt sources, the P80C32BBB provides a flexible and responsive interrupt structure for handling various internal and external events.
  • Power Management: It offers a range of power-saving modes, including idle and power-down modes, which help in reducing power consumption for battery-powered and energy-sensitive applications.

Applications

The P80C32BBB is ideal for use in a variety of applications, including industrial control systems, automation, robotics, telecommunications, automotive systems, and consumer electronics. Its robust feature set and expandability make it a go-to choice for engineers and designers looking to create sophisticated and reliable embedded systems.

With its combination of speed, flexibility, and power efficiency, the NXP P80C32BBB microcontroller stands as a compelling option for a multitude of microcontroller-based designs.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess