EN
  • EN
  • DE

LTC1541CDD#PBF

Part No LTC1541CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OP AMP/COMP/REF MCROPWR 8-DFN / Comparator Single R-R O/P ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Amplifier, Comparator, Reference
Applications GSM
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 782031-LTC1541CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1541
Introduction Date July 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1541CDD#PBF CAD Model

Description

The LTC1541CDD#PBF is a versatile integrated circuit from Linear Technology that combines a precision operational amplifier, a dual comparator, and a 1.182V reference in a single, compact package. This integration facilitates a reduction in board space and power consumption, making it ideal for portable and battery-powered applications where efficiency is paramount.

Key Features:

  • Operational Amplifier: The LTC1541CDD#PBF features a precision op amp with a typical input offset voltage of 0.5mV and an input bias current of 4nA. It boasts a wide input common-mode range and rail-to-rail output, which allows for a broad range of input signals and maximizes the dynamic range at the output.
  • Dual Comparator: The device includes two independent comparators with a typical offset voltage of 2mV. The comparators are designed for single or split supplies, making them flexible for various signal levels.
  • Reference: A stable 1.182V reference voltage provides a precise voltage for threshold setting and accurate comparisons, enhancing the overall precision of the system.
  • Power Efficiency: With a supply current of just 50µA (typical), the LTC1541CDD#PBF is optimized for low-power operation, which is critical in extending battery life in portable devices.
  • Package: The device is available in a 10-lead DFN package, which is suitable for space-constrained applications.
  • Temperature Range: The LTC1541CDD#PBF operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

Applications:

The LTC1541CDD#PBF is a versatile component that can be used in a wide range of applications. Its precision and low power consumption make it an excellent choice for battery-operated devices, while its integrated nature simplifies design in complex systems. Typical applications include:

  • Portable Instrumentation
  • Threshold Detectors
  • Battery-Powered Systems
  • Window Comparators
  • Multi-Level Threshold Detection
  • Signal Conditioning

The LTC1541CDD#PBF is an example of Linear Technology's commitment to high-performance analog integration, providing designers with a compact, efficient, and reliable solution for a multitude of electronic systems.

You May Also Be Interested in

NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess