EN
  • EN
  • DE

TSM102IDT

Part No TSM102IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 16SO / Amplifier, Comparator, Reference IC Power Management 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Amplifier, Comparator, Reference
Applications Power Management
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number TSM102
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 382465-TSM102IDT
Ultra Librarian 3D Model Ultra Librarian TSM102IDT CAD Model

Description

Overview of TSM102IDT from STMicroelectronics

The TSM102IDT is a versatile integrated circuit produced by STMicroelectronics, designed to offer a dual operational amplifier (op-amp), voltage reference, and voltage comparator in a single package. This integration provides a compact and efficient solution for a wide range of electronic applications, particularly where space and power consumption are critical considerations.

Key Features

  • Dual Operational Amplifiers: The TSM102IDT contains two internally compensated op-amps with high gain and low power consumption. These op-amps are suitable for a variety of analog signal processing tasks.
  • Precision Voltage Reference: A stable 2.5V voltage reference is included, which is ideal for providing a reference point in analog-to-digital conversions or as a stable voltage for calibration purposes.
  • Voltage Comparator: The integrated voltage comparator facilitates the comparison of input voltages, enabling the device to provide threshold-based control or signal detection functions.
  • Low Power Consumption: Designed with power efficiency in mind, the TSM102IDT is suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a wide range of supply voltages, from 3V to 30V, providing flexibility in various circuit designs.
  • Extended Temperature Range: With an operating temperature range from -40°C to +105°C, the TSM102IDT is robust enough to function in extreme environmental conditions.

Applications

The TSM102IDT's combination of features makes it an ideal choice for a multitude of applications, including:

  • Battery chargers and management systems
  • Power supply control and monitoring
  • Automotive and industrial control systems
  • Data acquisition systems
  • Signal conditioning circuits

Package and Quality

The TSM102IDT is available in an 8-pin Mini-DIP or SO-8 plastic package, ensuring compatibility with standard PCB layouts and providing ease of integration into existing and new designs. STMicroelectronics is committed to delivering high-quality products, and the TSM102IDT is no exception, meeting rigorous industry standards for performance and reliability.

In summary, the TSM102IDT from STMicroelectronics is a highly functional, integrated circuit that combines essential analog functions into a single package, providing designers with a compact, efficient, and reliable solution for a wide array of electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4552 $59.1760
310+ $0.3735 $115.7850
480+ $0.3619 $173.7120
660+ $0.3502 $231.1320
855+ $0.3386 $289.5030
1,145+ $0.3035 $347.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess