EN
  • EN
  • DE

AD8309ARU-REEL

Part No AD8309ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 5 MHz.500 MHz 100 dB Demodulating Logarithmic Amplifier with Limiter Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138444-AD8309ARU-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8309ARU-REEL CAD Model

Description

Analog Devices Inc. AD8309ARU-REEL

The AD8309ARU-REEL from Analog Devices Inc. is a highly integrated, logarithmic amplifier designed to accurately measure and convert radio frequency (RF) signals to their corresponding logarithmic scale voltage outputs. This precision component is an ideal choice for a wide range of applications, including RF signal processing, power measurement, and control systems that require a large dynamic range.

The AD8309ARU-REEL operates over a frequency range of 0.1 MHz to 500 MHz, providing a dynamic range of 100 dB, which allows for the detection of both very weak and very strong signals without the need for manual range adjustments. This feature is particularly beneficial in automatic gain control (AGC) systems and power monitoring applications where quick and accurate responses to signal strength variations are crucial.

With its high accuracy and stability, the device offers a logarithmic slope of 25 mV/dB and a nominal intercept of -75 dBm. The logarithmic conformance is typically within ±0.5 dB error over the full temperature range, ensuring reliable performance in a variety of environmental conditions.

One of the key features of the AD8309ARU-REEL is its limiter output, which provides a further processed signal with a constant amplitude regardless of the input signal strength. This can be used for additional signal processing tasks, such as driving analog-to-digital converters (ADCs) or providing a stable reference for other components in the signal chain.

The device is packaged in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. The REEL designation indicates that this product is provided in tape and reel packaging, making it convenient for automated manufacturing processes.

Overall, the AD8309ARU-REEL is a versatile and reliable solution for logarithmic amplification needs, offering excellent performance with the quality and support expected from Analog Devices Inc., a leader in high-performance analog technology.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6567 $61.3134
4+ $28.7165 $114.8660
6+ $27.7463 $166.4778
8+ $25.8060 $206.4480
11+ $24.8359 $273.1949
13+ $23.8657 $310.2541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess