EN
  • EN
  • DE

SY88345BLMG

Part No SY88345BLMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88345B
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350610-SY88345BLMG
Ultra Librarian 3D Model Ultra Librarian SY88345BLMG CAD Model

Description

The SY88345BLMG from Microchip Technology is a high-performance, low-power consumption post amplifier designed for use in fiber-optic receivers. This advanced piece of technology is a crucial component in the telecommunications industry, particularly in applications requiring high-speed data transmission and precise signal amplification over optical networks.

Key Features

  • High-Speed Performance: The SY88345BLMG is capable of operating at exceptional data rates, making it suitable for a variety of demanding applications, including Gigabit Ethernet, Fibre Channel, and SONET/SDH networks.
  • Low Power Consumption: Designed with energy efficiency in mind, this post amplifier maintains low power consumption without sacrificing performance, thereby enabling more eco-friendly and cost-effective network operations.
  • Integrated Features: It includes an integrated loss-of-signal (LOS) detection circuit, which provides a quick and reliable method for monitoring signal integrity and presence.
  • Adjustable Output: The output amplitude of the SY88345BLMG can be easily adjusted, allowing for fine-tuning to match the specific requirements of the connected optical module or system.
  • Wide Operating Range: This amplifier operates over a wide temperature range, making it a versatile choice for various environmental conditions.

Applications

The SY88345BLMG is ideal for a broad range of applications in the field of optical communications. It is commonly used in:

  • Fiber-optic transceivers and transponders
  • Datacom and telecom switching systems
  • High-speed data transmission modules
  • Optical network interface cards

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY88345BLMG is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability within your communication systems. With the support and expertise of Microchip Technology, users can expect a product that not only meets but exceeds their operational requirements.

You May Also Be Interested in

MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6557 $57.9342
15+ $7.9228 $118.8420
23+ $7.6751 $176.5273
32+ $7.4275 $237.6800
41+ $7.1799 $294.3759
54+ $6.4372 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess