EN
  • EN
  • DE

P87C51MC2

Part No P87C51MC2
Manufacturer NXP / Nexperia
Description 80C51 8-bit microcontroller family with extended memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234867-P87C51MC2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51MC2 CAD Model

Description

The NXP P87C51MC2 is a highly integrated microcontroller that is part of NXP's 80C51 microcontroller family, renowned for their robust architecture and wide-ranging applications. This particular model offers a versatile blend of features that make it an excellent choice for industrial control systems, automotive applications, and various embedded system projects.

Key Features:

  • High-Performance 80C51 Core: At the heart of the P87C51MC2 is an 80C51 microcontroller core which operates at up to 60 MHz, providing a powerful platform for executing complex instructions with efficiency.
  • Memory: The device comes with 16KB of on-chip Flash memory, which is ideal for storing firmware and applications. Additionally, it includes 512 bytes of RAM for data processing.
  • Advanced Peripherals: It features a range of built-in peripherals including two 16-bit timers/counters, a full-duplex serial port, and four 8-bit I/O ports, offering flexibility in interfacing with external devices.
  • Power Management: The P87C51MC2 supports a wide range of operating voltages from 2.7V to 5.5V, which is critical for battery-operated devices. It also has several power-saving modes, making it ideal for applications where power efficiency is paramount.
  • Interrupt System: An 8-source, 4-priority-level interrupt system ensures that the microcontroller can respond quickly to critical events, enhancing the device's performance in real-time applications.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features allow for the program memory to be reprogrammed in-situ through a conventional non-volatile memory programmer, which greatly simplifies updates and maintenance.

Applications:

The P87C51MC2 is suited for a wide range of applications due to its versatile feature set. It's commonly used in:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Telecommunication systems
  • Consumer electronics

With its robust architecture, comprehensive feature set, and support for a broad spectrum of applications, the NXP P87C51MC2 microcontroller represents a reliable solution for designers seeking a high-performance 8-bit microcontroller.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1220 $65.6100
11+ $10.7669 $118.4359
17+ $10.4297 $177.3049
23+ $10.0935 $232.1505
30+ $9.7574 $292.7220
40+ $8.7480 $349.9200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess