EN
  • EN
  • DE

P87C528EBAA

Part No P87C528EBAA
Manufacturer NXP / Nexperia
Description 80C51 8-bit microcontrollers 16K/32K, 512 OTP, I2C, watchdog timer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 1234874-P87C528EBAA
Ultra Librarian 3D Model Ultra Librarian P87C528EBAA CAD Model

Description

The NXP P87C528EBAA is a powerful and versatile microcontroller that serves as the brain for a wide array of embedded systems. This 8-bit microcontroller, based on the robust MCS-51 architecture, is designed to deliver high performance and reliability for industrial, automotive, and consumer applications.

Key Features

  • Advanced 8-bit Microcontroller: The P87C528EBAA is built on the well-established MCS-51 architecture, providing a familiar and reliable platform for developers.
  • On-Chip Memory: It includes 256 bytes of RAM and up to 32KB of OTP (One-Time Programmable) ROM, allowing for efficient data and code storage.
  • High-Speed Operation: With a maximum CPU frequency of 16 MHz, this microcontroller can execute instructions quickly, making it suitable for time-sensitive tasks.
  • Multiple I/O Ports: It comes equipped with 32 programmable I/O lines, which are divided into four 8-bit ports, providing ample connectivity options for peripherals and sensors.
  • Integrated Peripherals: The P87C528EBAA boasts a range of built-in peripherals, including two 16-bit timer/counters, a full-duplex serial communication interface, and dedicated hardware for watchdog timer functionality.
  • Power Management: Its power control modes include idle and power-down capabilities, which help to minimize power consumption during periods of inactivity.

Applications

The flexibility and robust feature set of the P87C528EBAA make it an ideal choice for a variety of applications. It's commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Home automation solutions
  • Consumer electronics
  • Communication infrastructure

Design Support

NXP provides comprehensive support for the P87C528EBAA, including technical documentation, development tools, and software libraries. This ensures that engineers can rapidly develop and deploy systems using this microcontroller with confidence in its performance and longevity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess