EN
  • EN
  • DE

P87C528EBFFA

Part No P87C528EBFFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343505-P87C528EBFFA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C528EBFFA CAD Model

Description

The NXP P87C528EBFFA microcontroller is a high-performance, 8-bit microcontroller that is part of the robust and widely acclaimed P87C family. Designed to deliver superior performance for embedded systems, this microcontroller is an excellent choice for a broad range of applications, including industrial control, automotive, and consumer electronics.

Key Features

  • Advanced 8-bit Core: At the heart of the P87C528EBFFA is an advanced 8-bit microcontroller core that provides efficient processing capabilities, ensuring smooth operation even in complex applications.
  • On-Chip Memory: This microcontroller comes with integrated memory options, including a generous amount of on-chip Read-Only Memory (ROM) and Random Access Memory (RAM), facilitating quick data access and efficient program execution.
  • Multiple I/O Ports: Equipped with several input/output ports, the P87C528EBFFA provides ample connectivity options for peripherals, making it highly versatile for interfacing with other components in a system.
  • Timer/Counters: Built-in timer/counters enable precise timing operations, which are essential for tasks such as event counting and pulse generation.
  • Serial Communication: The inclusion of a serial communication interface supports easy data transfer with other microcontrollers, computers, and peripheral devices, enhancing the microcontroller's ability to function within a network or as part of a larger system.
  • Interrupt Handling: With its efficient interrupt handling capabilities, the P87C528EBFFA can quickly respond to external events, ensuring timely and reliable system responses.
  • Low Power Consumption: Designed with power efficiency in mind, the microcontroller operates with low power consumption, making it suitable for battery-powered applications and those requiring energy-saving operations.

Applications

The versatility of the NXP P87C528EBFFA microcontroller allows it to be employed in a multitude of applications. Its robust feature set makes it ideal for complex tasks in industrial automation, such as process control systems, as well as automotive electronics, including engine control units. Additionally, its reliable performance and connectivity make it suitable for consumer electronics, like home automation devices and smart appliances.

Overall, the NXP P87C528EBFFA microcontroller is a powerful and reliable solution for designers and engineers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess