EN
  • EN
  • DE

LT1120CS8

Part No LT1120CS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LT1120 - ADJUSTABLE POSITIVE STA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Linear Technology
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 35.35V
Voltage Dropout (Max) 0.65V @ 125mA
Current - Output 125mA
Current - Quiescent (Iq) 80 µA
Current - Supply (Max) 100 µA
Control Features Enable
Temperature Range - Operating 0°C ~ 100°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 622423-LT1120CS8
Ultra Librarian 3D Model Ultra Librarian LT1120CS8 CAD Model

Description

Introducing the LT1120CS8 Voltage Regulator from Linear Technology

Linear Technology's LT1120CS8 is a versatile and reliable voltage regulator designed for a variety of applications. This high-performance component is housed in a compact SO-8 package, making it an ideal choice for space-constrained designs. The LT1120CS8 is a testament to Linear Technology's commitment to providing innovative power management solutions that meet the needs of modern electronic systems.

Key Features of the LT1120CS8

  • Low Dropout Voltage: The LT1120CS8 boasts a low dropout voltage, allowing it to maintain regulation with minimal input-to-output voltage differential. This makes it highly efficient and suitable for battery-powered devices where energy conservation is crucial.
  • Adjustable and Fixed Output Versions: Flexibility is at the core of the LT1120CS8 design, with both adjustable and fixed output versions available. This allows designers to tailor the regulator to the specific requirements of their application.
  • Output Current Capability: Capable of delivering up to 150mA of output current, this regulator can power a range of small to medium-sized loads, making it a versatile choice for various circuits.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that it operates within safe temperature ranges, thereby protecting both the regulator and the overall system from overheating.
  • Low Quiescent Current: With its low quiescent current, the LT1120CS8 is optimized for low-power operation, which is essential for extending battery life in portable applications.

Applications

The LT1120CS8 is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Systems
  • Microprocessor Supply
  • Linear Post-Regulators for Switching Supplies

Whether you're designing a handheld device, a remote sensor, or any other system that requires a stable and efficient power supply, the LT1120CS8 is an excellent choice. Its combination of low dropout performance, thermal protection, and energy efficiency make it a reliable and indispensable component in your power management toolkit.

Choose the LT1120CS8 for your next project and experience the quality and performance that Linear Technology is known for.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0381 $60.5715
35+ $3.3132 $115.9620
54+ $3.2097 $173.3238
75+ $3.1063 $232.9725
97+ $3.0027 $291.2619
129+ $2.6921 $347.2809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess