EN
  • EN
  • DE

LP2981AIM5-2.5/NOPB

Part No LP2981AIM5-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056204-LP2981AIM5-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2981AIM5-2.5/NOPB CAD Model

Description

The LP2981AIM5-2.5/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage regulation while offering a low quiescent current. This micro-power LDO is ideal for battery-powered applications due to its energy-efficient operation and small form factor.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is suitable for a variety of low-voltage applications.
  • High Accuracy: It boasts an impressive output voltage accuracy of ±0.5%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage of typically 280mV at 100mA, it minimizes power loss and improves efficiency, making it an excellent choice for portable devices.
  • Current Limit Protection: The LDO includes current limit protection to safeguard the device and the load from conditions of overcurrent.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by preventing the regulator from overheating.
  • Low Quiescent Current: It operates with a quiescent current as low as 28µA, which is beneficial for extending battery life in portable applications.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, providing better performance and reliability.
  • Package: The regulator comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LP2981AIM5-2.5/NOPB is fully compliant with RoHS directives, and the NOPB designation indicates that it is a lead-free component.

Applications:

The LP2981AIM5-2.5/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Cellular Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Microcontroller Power Supply
  • Wireless Modules

In summary, the LP2981AIM5-2.5/NOPB from Texas Instruments is a reliable and efficient solution for applications requiring precise voltage regulation with minimal power loss. Its small package size and compliance with environmental standards make it a sustainable choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8221 $50.7978
44+ $2.3156 $101.8864
67+ $2.2432 $150.2944
93+ $2.1709 $201.8937
120+ $2.0985 $251.8200
160+ $1.8814 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,505 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess