EN
  • EN
  • DE

P87C52EBAA

Part No P87C52EBAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343509-P87C52EBAA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C52EBAA CAD Model

Description

NXP P87C52EBAA Microcontroller

The NXP P87C52EBAA is a robust 8-bit microcontroller that offers a powerful combination of features, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors. This microcontroller is part of NXP's 80C51 family, which is renowned for its high performance and versatility.

Key Features:

  • High-speed architecture: The P87C52EBAA operates at 6 times the speed of the standard 80C51 at the same clock frequency, providing efficient performance for time-critical tasks.
  • Memory: It comes equipped with 8KB of on-chip Flash memory, which is both programmable and erasable, providing flexibility and ease of use for firmware updates and application changes.
  • RAM: The device includes 256 bytes of RAM, allowing for efficient data processing and storage during operation.
  • Three 16-bit timers/counters: These timers are highly versatile and can be used in a variety of modes to support various timing, counting, and event-capture functionalities.
  • Full-duplex enhanced UART: This feature offers serial communication capabilities, which are essential for networking applications and for interfacing with other components.
  • Interrupt System: With 9 sources and 4 priority levels, the sophisticated interrupt system ensures that the microcontroller can respond quickly and efficiently to external events.
  • Power-saving modes: The P87C52EBAA supports idle and power-down modes, which help to minimize power consumption and extend battery life in portable applications.
  • I/O Ports: Four 8-bit I/O ports and a dedicated I2C bus provide ample interfacing capabilities with peripheral devices.
  • Oscillator and clock circuitry: The device includes an on-chip oscillator that can be connected to an external crystal, resonator, or an RC network, providing flexibility in clock generation.

Overall, the NXP P87C52EBAA microcontroller is a highly capable component that offers the reliability and feature set required for sophisticated embedded systems. With its extensive memory, versatile peripherals, and power efficiency, this microcontroller stands out as a top choice for designers looking to create advanced and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess