Products specifications Report Issue?

Win Source Part Number 1083739-P89V51RD2HFA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89V51RD2HFA CAD Model

Description

Introducing the NXP P89V51RD2HFA Microcontroller

The NXP P89V51RD2HFA is a powerful 8-bit microcontroller that offers a versatile blend of features suitable for a wide range of applications. This microcontroller is based on the high-performance 8051 architecture and is designed to deliver high-speed performance while maintaining low power consumption.

Key Features of P89V51RD2HFA

  • High-Speed 8051 CPU: The P89V51RD2HFA operates at up to 40 MHz frequency with a 5V operating voltage, ensuring quick processing and responsiveness.
  • Enhanced Flash Memory: It comes with 64 KB of on-chip flash memory, which provides ample space for complex applications and the flexibility of in-system programming (ISP) and in-application programming (IAP).
  • RAM Resources: The device includes 1024 bytes of data RAM, which is essential for temporary data storage and efficient handling of operations.
  • Dual Data Pointer: To optimize data transfers, the microcontroller features a dual data pointer that accelerates data movement.
  • Multiple Operating Modes: Users can select between multiple modes including Idle and Power-down modes, which help in reducing power consumption when the microcontroller is not in active use.
  • Peripheral Features: The P89V51RD2HFA is equipped with a variety of peripherals including four 8-bit I/O ports, three 16-bit timers/counters, a serial port (UART), and eight interrupt sources with four priority levels.
  • Oscillator Options: The microcontroller supports a wide range of external and internal oscillator options, providing flexibility in system design.
  • Watchdog Timer: An on-chip watchdog timer helps to ensure system reliability and recovery from software errors.

Applications

The NXP P89V51RD2HFA is ideal for applications that require robust performance in a compact form factor. It is widely used in industrial control systems, home appliances, automotive electronics, and embedded systems where efficient operation and reliability are critical. Its extensive feature set also makes it suitable for developing sophisticated consumer electronics and IoT devices.

With its blend of performance, memory options, and rich peripheral set, the NXP P89V51RD2HFA microcontroller is a versatile choice for designers looking to create advanced and reliable products.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for RTC8025T
Samtec Inc.
Micro Rf Cable Assembly
Need more? Email Us
ECAD model for RF174-01SB1-01RP1-0600
Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
ECAD model for PSE303-AC
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
Richtek USA Inc.
Lowest to $0.7207
ECAD model for RT9172-15PM
World Produts Inc.
Need more? Email Us
ECAD model for PA6SMBJ27CA
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
ECAD model for Q3103LC020002 SG-3040LC 32.768KHZ B
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention