Products specifications Report Issue?

Package Tray
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 6.6 µH
Inductance - Connected In Series 27 µH
Tolerance ±20%
Current Rating - Parallel 7.3 A
Current Rating - Series 3.7 A
Current Saturation - Parallel 8.8 A
Current Saturation - Series 4.4 A
DC Resistance (DCR) - Parallel 12mOhm Max
DC Resistance (DCR) - Series 48mOhm Max
Shielding Shielded
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.236\
Ultra Librarian 3D Model Ultra Librarian PF0552.682NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
INDUCT ARRAY 2 COIL 82.5NH SMD / Unshielded 2 Coil Inductor Array 330 nH Inductance - Connected in Series 82.5 nH Inductance - Connected in Parallel 0.225mOhm Max DC Resistance (DCR) - Parallel 40 A
Need more? Email Us
ECAD model for PA0135.331NLT
Pulse
INDUCT ARRAY 2 COIL 10.5UH SMD / Unshielded 2 Coil Inductor Array 42 µH Inductance - Connected in Series 10.5 µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19 A Nonstandard
Need more? Email Us
ECAD model for P0595NLT
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.39UH SMD
Need more? Email Us
ECAD model for CTX300-3P-R
Eaton Bussmann
INDUCT ARRAY 2 COIL 818.1UH SMD / Shielded 2 Coil Inductor Array 3.272 mH Inductance - Connected in Series 818.1 µH Inductance - Connected in Parallel 1.47Ohm DC Resistance (DCR) - Parallel 650 mA Nonstandard
Need more? Email Us
ECAD model for DRQ127-821-R
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $1.0246
ECAD model for CTX8-4P-R
Sumida America Components Inc.
INDUCT ARRAY 2 COIL 15UH SMD
Lowest to $0.8087
ECAD model for CDRCH12D78BNP-150MC
Eaton Bussmann
Unshielded 2 Coil Inductor Array 200.4 µH Inductance - Connected in Series 50.11 µH Inductance - Connected in Parallel 104mOhm Max DC Resistance (DCR) - Parallel 2.05 A Nonstandard
Need more? Email Us
ECAD model for CTX50-4A-R
Eaton Bussmann
INDUCT ARRAY 2 COIL 1.005MH SMD
Need more? Email Us
ECAD model for DRQ127-102-R
API Delevan Inc.
INDUCT ARRAY 2 COIL 200UH SMD
Need more? Email Us
ECAD model for CMT4545-32M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention