Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Omron Electronics Inc-EMC Div
Status Obsolete
Output Type Open Collector
Type Switch
Actuator Material Magnet
Termination Style Connector
Supply Voltage (V) 5V ~ 12V
Temperature Range - Operating -10°C ~ 60°C
Manufacturer Package Module
Manufacturer Pack Quantity 200
MSL Level Not Applicable
Win Source Part Number 757992-W2DN-02A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W2DN-02A CAD Model

Description

The Omron Electronics Inc-EMC Div 757992-W2DN-02A switch is a type of sensor/transducer.

  • Status: Obsolete
  • Temperature Range: -10°C to 60°C
  • Termination Style: Connector
  • Actuator Material: Magnet
  • Output Type: Open Collector
  • Supply Voltage: 5V to 12V
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 200
  • Manufacturer Package: Module

You May Also Be Interested in

Allegro MicroSystems, LLC
2-WIRE ASIL COMPLIANT TRANSMISSI
Need more? Email Us
ECAD model for A19520LUBBTN-RSNHPYUE-A
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $0.4618
ECAD model for 59140-2-T-02-F
Honeywell
AERO SENSOR COMPONENT
Need more? Email Us
ECAD model for 233-1233-01
Allegro MicroSystems, LLC
LARGE AIR GAP, GMR TRANSMISSION
Need more? Email Us
ECAD model for ATS19580LSNBTN-RSNHPO-A
Allegro MicroSystems, LLC
2-WIRE HIGH-ACCURACY HALL-EFFECT
Need more? Email Us
ECAD model for A19420LUBBTN-G
Allegro MicroSystems, LLC
2-WIRE, DIFF. SPD AND DIR SENSOR / Magnetic
Need more? Email Us
ECAD model for ARS19510LUBBTN-RSWPLUJ
Allegro MicroSystems, LLC
2-WIRE ASIL COMPLIANT WHEEL SPEE
Need more? Email Us
ECAD model for ARS19200LUBATN-L
Allegro MicroSystems, LLC
2-WIRE ASIL COMPLIANT WHEEL SPEE
Lowest to $3.4486
ECAD model for ARS19200LUBATN-H
Allegro MicroSystems, LLC
ASIL-COMPLIANT HALL-EFFECT WHEEL / Magnetic
Need more? Email Us
ECAD model for A19300LUBATN-FWPE-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8759 $71.6277
7+ $19.5907 $137.1349
11+ $18.9784 $208.7624
15+ $18.3662 $275.4930
19+ $17.7540 $337.3260
25+ $15.9174 $397.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention