EN
  • EN
  • DE

A19300LUBATN-FWPE-A

Part No A19300LUBATN-FWPE-A
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description ASIL-COMPLIANT HALL-EFFECT WHEEL / Magnetic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Mfr Allegro MicroSystems
Series *
Package Tape & Reel
Base Product Number A19300
Standard Package 12,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347002-A19300LUBATN-FWPE-A
Ultra Librarian 3D Model Ultra Librarian A19300LUBATN-FWPE-A CAD Model

Description

The A19300 is a magnetic sensor used for position, proximity, and speed measurement.

  • Manufacturer: Allegro MicroSystems
  • Package: Tape and reel
  • Standard Package: 12,000
  • MSL Level: 3
  • Series: A19300
  • Base Product Number: A19300

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NO TERM PINS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Sony
BGA-88 Sensor Evaluation Boards RoHS
Lowest to $18.9180
Infineon Technologies
TLV4906K Infineon Technologies Board Mount Hall Effect / Magnetic Sensors Value Opt Hall Eff SW Ind/Consumer App datasheet, inventory, & pricing.
Lowest to $0.3493
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess