EN
  • EN
  • DE

LR745N3-G

Part No LR745N3-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC CTRLR PWM SMPS TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Applications SMPS Start-Up
Operating Supply Current 500μA
Supply Voltage - Operating 35 V to 450 V
Temperature Range - Operating -55°C to 150°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1057496-LR745N3-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LR745N3-G CAD Model

Description

Microchip Technology presents the LR745N3-G, a stellar example of precision voltage reference technology. This product is engineered to provide a stable and accurate reference voltage across a wide range of environmental conditions and is a critical component in high-precision circuit applications.

The LR745N3-G is designed with advanced circuitry that ensures a low temperature coefficient and excellent long-term stability. It's a shunt voltage reference, meaning it operates similarly to a Zener diode, but with superior specifications in terms of precision and stability. This makes it an ideal choice for applications requiring a precise reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and battery management systems.

With its small package size, the LR745N3-G is perfect for space-constrained applications. It comes in a convenient surface-mount package that is easy to integrate into a variety of electronic systems. The device's robust design also ensures it can withstand harsh industrial environments, making it suitable for use in automotive, telecommunications, and industrial equipment.

Key features of the LR745N3-G include:

  • High precision voltage output
  • Low dynamic impedance
  • Excellent temperature stability
  • Wide operating voltage range
  • Low power consumption
  • Compact surface-mount package

The LR745N3-G is not just about performance; it also offers practical benefits. Its low power consumption makes it suitable for portable and battery-powered devices, helping to extend battery life without compromising on accuracy. Additionally, its wide operating voltage range provides flexibility in design, allowing it to be used in a broad array of applications without the need for additional components.

In summary, the LR745N3-G from Microchip Technology is a top-tier choice for designers and engineers who demand the highest level of precision and reliability in voltage reference applications. With its combination of performance, stability, and versatility, the LR745N3-G is poised to be an indispensable component in your next high-performance electronic design.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1509 $51.7905
110+ $0.9443 $103.8730
165+ $0.9148 $150.9420
230+ $0.8853 $203.6190
295+ $0.8558 $252.4610
395+ $0.7673 $303.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess