EN
  • EN
  • DE
  • IT

BQ500215RGCR

Part No BQ500215RGCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR TX 64VQFN  /  Wireless Power Transmitter PMIC 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Not For New Designs
Applications Wireless Power Transmitter
Current - Supply 52mA
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number BQ500215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-BQ500215RGCR,TEXTISBQ500215RGCR
Standard Package 2,000
Win Source Part Number 1026161-BQ500215RGCR
Ultra Librarian 3D Model Ultra Librarian BQ500215RGCR CAD Model

Description

Introducing the BQ500215RGCR Wireless Power Transmitter from Texas Instruments

The BQ500215RGCR is a cutting-edge wireless power transmitter controller designed by the renowned semiconductor company, Texas Instruments (TI). This advanced component is tailored to facilitate wireless charging in a variety of applications, making it an ideal solution for modern electronic devices that demand efficient and convenient power solutions.

At the heart of the BQ500215RGCR is TI's proprietary technology that enables wireless power transfer to any Qi-compliant receiver. The chip is compliant with the Wireless Power Consortium (WPC) Qi 1.2 standard, ensuring compatibility with a wide range of devices. It supports low-power applications up to 5 watts, making it perfect for personal electronics such as smartphones, smartwatches, wireless earbuds, and other wearables.

This powerful transmitter controller is housed in a compact 24-pin VQFN package, which measures just 4mm x 4mm, allowing it to be easily integrated into space-constrained designs. Its small footprint does not compromise its functionality, as it includes all necessary circuitry for a complete wireless power transmission system, including foreign object detection (FOD) to ensure safe operation.

One of the key features of the BQ500215RGCR is its exceptional efficiency. TI has optimized the device to minimize power loss during transmission, which not only conserves energy but also reduces heat generation, enhancing the overall safety and longevity of the charging system. Moreover, the controller offers advanced control features, such as dynamic power limit adjustment, which helps to optimize the power transfer for different receiving devices.

The BQ500215RGCR also simplifies the design process for engineers. It requires minimal external components, which reduces the bill of materials and simplifies the PCB layout. Additionally, Texas Instruments provides comprehensive technical support, including reference designs and evaluation modules, to accelerate the development cycle and help bring products to market faster.

Whether you are designing a wireless charging pad for consumer electronics, embedding wireless charging capabilities into furniture, or developing charging stations for public spaces, the BQ500215RGCR from Texas Instruments is a reliable and efficient choice that promises to deliver a seamless user experience.

You May Also Be Interested in

Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.6478
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.6542
Diodes Incorporated
HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $3.0546
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7164 $58.8656
10+ $12.0751 $120.7510
15+ $11.6976 $175.4640
20+ $11.3203 $226.4060
26+ $10.9430 $284.5180
35+ $9.8110 $343.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess