EN
  • EN
  • DE

TLC7733MJG

Part No TLC7733MJG
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TLC7733
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 686543-TLC7733MJG
Ultra Librarian 3D Model Ultra Librarian TLC7733MJG CAD Model

Description

Texas Instruments TLC7733MJG Voltage Supervisor

The Texas Instruments TLC7733MJG is a precision voltage supervisor designed to monitor power supplies in digital systems. It provides a high level of performance in terms of voltage threshold accuracy and response time, making it an ideal choice for applications that require reliable voltage monitoring and management.

Key Features

  • Voltage Supervision: The TLC7733MJG offers a fixed-sense threshold voltage that has been precisely set at the factory, ensuring accurate monitoring without the need for external components.
  • Low Power Consumption: With a quiescent current specification of only 15 µA, this device is suitable for power-sensitive applications, helping to extend battery life in portable equipment.
  • Reset Time Delay: The integrated time delay feature provides a reset time delay of typically 200 ms, preventing nuisance resets due to transient conditions.
  • Output Configuration: The open-drain RESET output allows for the flexibility to interface with a variety of logic levels, and can be wire-OR'ed with other open-drain or open-collector outputs.
  • Temperature Range: The device operates over a temperature range of -40°C to 85°C, making it suitable for industrial applications.
  • Package: It is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is conducive to space-constrained applications.

Applications

The TLC7733MJG is versatile and can be used in a variety of applications where voltage supervision is critical. These include:

  • Microprocessor/ Microcontroller systems
  • Portable/Battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Automotive systems
  • Telecommunications infrastructure

Conclusion

The Texas Instruments TLC7733MJG is a robust voltage supervisor that offers precise voltage threshold monitoring, low power consumption, and a flexible output configuration. Its wide operating temperature range and small package size make it an excellent choice for a broad range of applications where maintaining system integrity is of utmost importance.

You May Also Be Interested in

Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
NXP / Nexperia
PF1510
Lowest to $4.5143
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess