EN
  • EN
  • DE

CTX300-3P-R

Part No CTX300-3P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 298.39UH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Packaging Reel - TR
Status Active
Number of Coils 2
Test Inductance - Connected In Series 1.2mH
Inductance - Connected In Parallel 298.39μH
Tolerance ±20%
Current Rating - Parallel 500mA
Current Rating - Series 250mA
DC Resistance (DCR) - Parallel 926 mOhm Max
DC Resistance (DCR) - Series 3.702 Ohm Max
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height 0.190" (4.83mm)
Win Source Part Number 1030806-CTX300-3P-R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CTX300-3P-R CAD Model

Description

The Eaton 1030806-CTX300-3P-R is a surface-mount inductor that is perfect for use in various electronic devices.

  • Height: 0.190 inches
  • Tolerance: ±20%
  • Coils: two
  • Inductance (Parallel): 298.39μH
  • Current Rating (Parallel): 500mA
  • Current Rating (Series): 250mA
  • DC Resistance (DCR) (Parallel): 926 mOhm Max
  • DC Resistance (DCR) (Series): 3.702 Ohm Max
  • Temperature Rating: -40°C to 85°C
  • Applications: inductors, coils, and chokes
  • Packaging: reel
  • Popularity: medium

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590
Bourns Inc.
INDUCT ARRAY 2 COIL 47UH SMD
Lowest to $0.7608
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.88UH SMD
Lowest to $2.4665
Pulse
INDUCT ARRAY 2 COIL 66UH SMD / Inductor Power Shielded Wirewound 66uH/270uH 20% 100KHz 2.4A/1.2A 0.11Ohm/0.42Ohm DCR Automotive T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 68UH SMD
Lowest to $0.8962
Bourns Inc.
INDUCT ARRAY 2 COIL 220UH SMD
Lowest to $1.7463
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $4.5937

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess