EN
  • EN
  • DE

P89V664FBC

Part No P89V664FBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 64KB Flash 5V 44-Pin TQFP / 8-bit 80C51 5 V low power 16 kB/32 kB/64 kB flash microcontroller with 512 B/1 kB/2 kB RAM, dual I2C-bus, SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235002-P89V664FBC
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P89V664
Introduction Date August 31, 2001
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89V664FBC CAD Model

Description

The NXP P89V664FBC is a high-performance microcontroller designed to cater to a wide range of embedded applications. This sophisticated microcontroller is part of NXP's renowned P89V6xx series, known for its robust performance and versatile features. The P89V664FBC is particularly suited for industrial control systems, automotive applications, and smart IoT devices.

Core Features

  • Processor Core: The P89V664FBC is built around an 80C51 microcontroller core, which offers a classic architecture with modern enhancements, providing a reliable and efficient processing capability for complex tasks.
  • Clock Speed: It operates at a clock speed of up to 40 MHz, delivering rapid execution of instructions and smooth operation of applications.
  • Memory: Equipped with 64 KB of Flash memory, this microcontroller allows ample space for application code and data storage, while also supporting In-System Programming (ISP) and In-Application Programming (IAP) for greater flexibility in firmware updates.
  • I/O Ports: The device includes 32 programmable I/O lines, providing extensive interfacing capabilities with peripheral devices and sensors.
  • Serial Communication: Multiple serial communication options are available, including two enhanced UARTs, an SPI interface, and an I2C-bus interface, enabling seamless data exchange with other devices in a system.

Advanced Features

  • Power Management: The P89V664FBC features several power-saving modes, including Idle and Power-down modes, which help in reducing power consumption for battery-powered applications.
  • Timer/Counters: Three 16-bit timers/counters are integrated into the device, which can be used for timing operations, event counting, or generating PWM signals for motor control.
  • Watchdog Timer: A dedicated watchdog timer ensures system reliability by resetting the microcontroller in the event of a software malfunction or runaway code.
  • Security: To secure your application, the P89V664FBC incorporates a security mechanism to prevent unauthorized access to Flash memory.

Overall, the NXP P89V664FBC microcontroller is a perfect choice for engineers looking for a reliable, feature-rich microcontroller that can handle demanding applications. Its blend of performance, memory, and communication options, along with its power efficiency, make it a versatile and cost-effective solution for a multitude of embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.8592 $90.8592
2+ $88.0202 $176.0404
3+ $85.1813 $255.5439
4+ $82.3411 $329.3644
5+ $73.8241 $369.1205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess