Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 15V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V / 150 @ 100mA. 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 280MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 104740-PBLS1503V,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS1503V,115 CAD Model

Description

The PBLS1503V,115 is a sophisticated, high-performance PNP low V<sub>CEsat (BISS) transistor housed in a small SOT-666 package, designed and manufactured by NXP Semiconductors. This innovative component is engineered to meet the stringent requirements of modern electronic circuits, offering a perfect blend of low saturation voltage and high efficiency, which makes it suitable for a wide range of applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The device features an exceptionally low V<sub>CEsat, which reduces power loss and improves overall efficiency, especially in low voltage applications.
  • High Current Capability: With a continuous collector current of up to 1 A, the PBLS1503V,115 can handle significant current loads, making it ideal for power management tasks.
  • High Collector-Emitter Breakdown Voltage: A V<sub>CEO of 50 V provides a good safety margin for a variety of applications, protecting the circuit against voltage spikes.
  • Compact SOT-666 Package: The small footprint of the SOT-666 package allows for a high-density mounting and is a great space-saving solution for compact PCB designs.

Applications

The PBLS1503V,115 is versatile and can be used in various applications, including but not limited to:

  • Switching regulators
  • Power management modules
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • LED drivers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PBLS1503V,115 is no exception. It is manufactured using state-of-the-art processes that ensure high performance and durability even under the most demanding conditions. This product complies with the rigorous standards set by the industry, assuring customers of its reliability and longevity in their electronic projects.

Environmental Compliance

The PBLS1503V,115 is also environmentally friendly, complying with RoHS and other environmental directives. NXP's dedication to sustainability means that this transistor is manufactured with the consideration of environmental impact, making it a responsible choice for eco-conscious consumers and businesses.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0737
ECAD model for IMB6 T108
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors | TRANS NPN/PNP PREBIAS 0.15W SC70
Lowest to $0.0428
ECAD model for UMC2NT1G
ON Semiconductor
TRANS 2PNP PREBIAS 0.25W SOT363 / Dual Bias Resistor Transistors
Lowest to $0.0444
ECAD model for MUN5114DW1T1
Rohm Semiconductor
General purpose (dual digital transistors)
Lowest to $0.0375
ECAD model for IMB10A
Rohm Semiconductor
Lowest to $0.0486
ECAD model for IMB6
Nexperia USA Inc.
TRANS PREBIAS 2NPN 80V 6TSSOP
Need more? Email Us
ECAD model for NHUMH13X
Rohm Semiconductor
Emitter common (dual digital transistors)
Need more? Email Us
ECAD model for FMA5A
Rohm Semiconductor
Trans Digital BJT NPN 50V 100mA 150mW 5-Pin UMT / Emitter common (dual digital transistors)
Lowest to $0.0738
ECAD model for UMG9N
Nexperia USA Inc.
TRANS PREBIAS SOT363/SC88
Need more? Email Us
ECAD model for PUMH13F

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention