Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235466-PBSS2540E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS2540E CAD Model

Description

The PBSS2540E is a high-efficiency NPN bipolar transistor manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular transistor is designed to meet the needs of modern high-performance applications, offering a combination of low voltage operation and high current capability.

Key Features

  • High Current Capability: The PBSS2540E can handle continuous collector currents up to 4 A, making it suitable for high-power applications.
  • Low Collector-Emitter Saturation Voltage: This feature allows for more efficient operation, especially at high currents, by minimizing power losses.
  • High Collector-Emitter Breakdown Voltage: With a breakdown voltage of 40 V, the PBSS2540E provides a good safety margin for applications that may experience voltage spikes or surges.
  • Fast Switching Speed: The device's swift switching characteristics make it ideal for high-frequency operations.
  • High Efficiency: Thanks to its optimized design, the PBSS2540E ensures high efficiency, which is critical for reducing energy consumption and heat generation in electronic circuits.

Applications

The versatility of the PBSS2540E allows it to be used in a wide range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • Linear regulators
  • LED drivers
  • Amplification stages in audio applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PBSS2540E is no exception, and it has been rigorously tested to ensure it meets the stringent requirements for commercial and industrial use.

Conclusion

In conclusion, the NXP PBSS2540E NPN transistor is an excellent choice for designers looking to enhance the performance and efficiency of their electronic designs. With its robust features and wide application range, it stands out as a reliable and versatile component in the semiconductor market.

You May Also Be Interested in

MACOM Technology Solutions
TRANS PNP DARL 100V 20A TO3
Need more? Email Us
ECAD model for JANTXV2N6287
ON Semiconductor
TRANS NPN 45V 1.5A TO-126
Need more? Email Us
ECAD model for BD135TG
MACOM Technology Solutions
TRANS NPN 100V 5A TO39
Need more? Email Us
ECAD model for JANTX2N5339
Diodes Incorporated
Need more? Email Us
ECAD model for ZTX653STOB
Nexperia USA Inc.
TRANS PNP 45V 0.5A TO-236AB
Need more? Email Us
ECAD model for BC807-16LVL
ON Semiconductor
TRANS NPN 80V 10A TO-3P-3L
Need more? Email Us
ECAD model for NJW44H11G
MACOM Technology Solutions
TRANS NPN 80V 4A TO-66
Need more? Email Us
ECAD model for JANTXV2N3767
MACOM Technology Solutions
TRANS NPN 500V 3.5A TO204AA
Need more? Email Us
ECAD model for JANTXV2N5157
Innovisionsemi
Need more? Email Us
ECAD model for MMBT6517LT3

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1031 $50.0035
1,185+ $0.0846 $100.2510
1,835+ $0.0819 $150.2865
2,525+ $0.0793 $200.2325
3,260+ $0.0767 $250.0420
4,370+ $0.0687 $300.2190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 485 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention