EN
  • EN
  • DE

PBSS4130QA

Part No PBSS4130QA
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 30 V, 1 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833399-PBSS4130QA
Ultra Librarian 3D Model Ultra Librarian PBSS4130QA CAD Model

Description

The PBSS4130QA is a state-of-the-art NPN/PNP double Low VCESAT BISS transistor designed by the renowned semiconductor manufacturer, NXP Semiconductors. This innovative product stands out in the market for its exceptional performance in applications requiring high efficiency and power density. The PBSS4130QA is particularly well-suited for mobile devices, portable applications, and power management systems where space is at a premium and energy efficiency is paramount.

Key Features

  • Low Collector-Emitter Saturation Voltage (VCESAT): The PBSS4130QA boasts an ultra-low VCESAT which significantly reduces power losses and enhances system efficiency, making it ideal for power-sensitive circuits.
  • High Collector Current Capability: With a high collector current rating, this transistor can handle significant power levels, making it suitable for a wide range of high-performance applications.
  • High-Speed Switching: The device's fast switching characteristics make it an excellent choice for applications where rapid switching is necessary, such as in DC-DC converters and switch-mode power supplies.
  • Complementary NPN/PNP Pair: The PBSS4130QA includes both an NPN and a PNP transistor in one package, providing design flexibility and simplifying circuit layout.

Applications

The versatile PBSS4130QA is suitable for a variety of applications, including:

  • DC-DC conversion
  • Power management modules
  • Battery-driven devices
  • Load switches
  • Charging circuits
  • Power amplifiers

Package and Quality

Packaged in a leadless ultra-thin DFN2020-6 (SOT1118) surface-mount package, the PBSS4130QA is designed for optimal thermal conduction and minimal footprint. NXP's commitment to quality ensures that each transistor meets the highest industry standards for reliability and performance.

Environmental Considerations

NXP Semiconductors is dedicated to environmental stewardship. The PBSS4130QA is produced with green manufacturing processes, free from lead, halogens, and antimony oxides, making it a RoHS compliant and environmentally friendly choice for electronics designers.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1342 $58.3770
1,050+ $0.1102 $115.7100
1,625+ $0.1067 $173.3875
2,240+ $0.1033 $231.3920
2,895+ $0.0999 $289.2105
3,875+ $0.0896 $347.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess