EN
  • EN
  • DE

PBSS4440D

Part No PBSS4440D
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235550-PBSS4440D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4440D CAD Model

Description

Product Overview: PBSS4440D NPN Transistor

The PBSS4440D is a high-performance NPN bipolar transistor from NXP Semiconductors, designed to deliver exceptional efficiency and power handling capabilities. This device is particularly suitable for high-speed switching applications and is a reliable component in modern electronic circuits.

Key Features

  • High Collector-Emitter Voltage (V<sub>CEO): With a collector-emitter voltage of 40V, the PBSS4440D can handle a wide range of operations in various electronic applications.
  • High Collector Current (I<sub>C): A maximum continuous collector current of 1A ensures that the transistor can manage higher current loads, making it ideal for power regulation and amplification tasks.
  • Low Collector-Emitter Saturation Voltage: The low saturation voltage reduces power loss and improves efficiency, which is critical in power-sensitive designs.
  • High Current Gain Bandwidth Product (f<sub>T): With a high transition frequency, this transistor can switch rapidly, which is beneficial for high-speed amplifiers and signal processing applications.

Applications

The PBSS4440D is versatile and can be used in a variety of electronic circuits. Its applications include, but are not limited to:

  • Power management modules
  • DC-DC converters
  • Switching regulators
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 40V Collector Current (I<sub>C) 1A Collector-Emitter Saturation Voltage Low Current Gain Bandwidth Product (f<sub>T) High

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PBSS4440D transistor is built to meet stringent industry standards, ensuring performance and durability for a wide array of applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3368 $85.0104
5+ $23.2513 $116.2565
8+ $22.5248 $180.1984
11+ $21.7983 $239.7813
14+ $21.0718 $295.0052
19+ $18.8912 $358.9328
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess