EN
  • EN
  • DE

PBSS5540Z,215

Part No PBSS5540Z,215
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843532-PBSS5540Z,215
Ultra Librarian 3D Model Ultra Librarian PBSS5540Z,215 CAD Model

Description

Introducing the PBSS5540Z,215 NPN Transistor from NXP

The PBSS5540Z,215 is a high-performance NPN bipolar transistor manufactured by NXP Semiconductors, a leader in the electronic components industry. This device is designed to meet the rigorous demands of modern electronic circuits, providing a perfect blend of efficiency, reliability, and versatility.

With its low V<sub>CEsat and high collector current capability of up to 3 A, the PBSS5540Z,215 transistor is ideal for a wide range of applications. It is particularly well-suited for use in power management functions, such as DC-DC converters, load switches, and power amplifiers, where energy efficiency is a critical factor. Additionally, this transistor can be used in linear mode applications, offering excellent gain linearity through a wide range of operating conditions.

The PBSS5540Z,215 boasts a high collector-emitter breakdown voltage of 40 V, ensuring robust performance even under stressful conditions. This feature, coupled with its high current capability, makes the transistor a reliable choice for circuits that experience frequent voltage spikes or require high power densities.

Furthermore, the device comes in a small, flat SOT223 surface-mounted plastic package. This compact form factor allows for high-density PCB designs and is well-suited for automated assembly processes, making it a convenient choice for mass production. The package is also designed to optimize thermal performance, enhancing the overall reliability of the transistor by ensuring efficient heat dissipation.

Engineers and designers will appreciate the PBSS5540Z,215's compatibility with high-speed switching applications, thanks to its low capacitances and fast switching speeds. This makes it an excellent choice for high-frequency circuits where rapid signal transition is paramount.

In summary, the NXP PBSS5540Z,215 NPN bipolar transistor is a high-quality component that offers a balance of power handling, efficiency, and compactness. Its robust performance characteristics make it a versatile choice for various applications in the electronics industry, from power regulation to signal amplification. With its reliable construction and NXP's commitment to quality, the PBSS5540Z,215 is an excellent choice for your next electronic design project.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9756 $53.6580
125+ $0.8005 $100.0625
195+ $0.7755 $151.2225
270+ $0.7505 $202.6350
345+ $0.7255 $250.2975
465+ $0.6504 $302.4360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess