EN
  • EN
  • DE

PC74HC540T

Part No PC74HC540T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269110-PC74HC540T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC540T CAD Model

Description

The NXP PC74HC540T is a high-speed Si-gate CMOS device that is designed to provide a robust and efficient solution for digital signal buffering and driving applications. This integrated circuit is part of the 74HC/HCT family, known for its excellent operational characteristics and compatibility with TTL (Transistor-Transistor Logic).

Key Features

  • Octal Configuration: The PC74HC540T features an 8-bit buffer/line driver with 3-state outputs, making it suitable for interfacing with bus lines in a wide array of digital systems.
  • High-Speed Performance: With its CMOS technology, this device offers fast switching capabilities, which is essential for high-performance computing and digital communication systems.
  • 3-State Outputs: The inclusion of 3-state output registers allows for efficient connection to system buses, providing high impedance when not actively driving a signal, thus reducing power consumption and preventing bus contention.
  • Inverted Outputs: The outputs of the PC74HC540T are inverted relative to its inputs, providing additional flexibility in logic design and signal manipulation.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2.0V to 6.0V, accommodating various logic levels and ensuring compatibility with both low-voltage and standard logic devices.
  • Low Power Consumption: The device's CMOS construction ensures low power dissipation, making it an ideal choice for power-sensitive applications.

Applications

The NXP PC74HC540T is versatile and can be used in a multitude of applications, including:

  • Bus driving for memory and I/O ports in microprocessor systems
  • Signal buffering and inversion for digital communication systems
  • Interfacing and level shifting between different logic families
  • General-purpose logic applications where high drive and low power are required

Package and Quality

This device is available in a surface-mount package, specifically in a TSSOP20 (Thin Shrink Small Outline Package) format, which is suitable for automated assembly processes and space-constrained applications. NXP's commitment to quality ensures that the PC74HC540T meets stringent industry standards for reliability and performance.

You May Also Be Interested in

NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess