Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Number of Channels 256
Operating Supply Voltage 1.85V, 3.3V
Manufacturer Package 320-COF
Win Source Part Number 768313-AFE2256TDU
Popularity Medium
Supply and Demand Status Limited
Family Name AFE2256
Introduction Date March 03, 2015
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AFE2256TDU CAD Model

Description

The AFE2256TDU is a state-of-the-art analog front-end (AFE) integrated circuit designed by Texas Instruments, tailored for precision applications in medical, industrial, and instrumentation markets. This advanced component is engineered to deliver high-performance data acquisition with a focus on accuracy and reliability.

Key Features

  • High Resolution: With a 24-bit sigma-delta ADC, the AFE2256TDU offers exceptional resolution, making it ideal for applications requiring precise measurement such as medical imaging or high-precision sensors.
  • Multiple Channels: The device includes multiple analog input channels, providing versatility and the ability to monitor various signals simultaneously.
  • Low Noise Performance: Designed with noise reduction in mind, the AFE2256TDU ensures clean signal acquisition, which is critical for sensitive applications where signal integrity is paramount.
  • Integrated Features: The AFE comes with integrated features like a programmable gain amplifier (PGA), voltage reference, and an oscillator to reduce external component count and system complexity.
  • Flexible Interface: It supports a SPI-compatible serial interface that allows for easy integration with microcontrollers and digital signal processors, providing flexibility in system design.

Applications

The versatility of the AFE2256TDU makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Medical instrumentation such as ECG, EEG, and patient monitoring systems.
  • Industrial process control and monitoring.
  • Precision sensor data acquisition systems.
  • Scientific research equipment requiring accurate measurements.

Quality and Support

Texas Instruments is known for its commitment to quality, and the AFE2256TDU is no exception. It is built to meet the high standards of performance and reliability that customers expect from TI products. Additionally, Texas Instruments provides comprehensive technical support and design resources to help integrate the AFE2256TDU into your next project efficiently and effectively.

For detailed specifications, application notes, and design resources, visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC AFE 16CHAN 12/14BIT 289NFBGA / 16-Channel Ultrasound AFE with 102-mW/Channel Power, 14-Bit, 65-MSPS or 12-Bit, 80-MSPS ADC, Digital Demodulator, JESD or LVDS Interface, and Passive CW Mixer
Lowest to $129.8278
ECAD model for AFE58JD28ZAV
Maxim Integrated
AFE General Purpose 1 ADC 3.3V 28-Pin TSSOP / IC AFE POLYPHASE LO-PWR 28-TSSOP
Lowest to $56.8149
ECAD model for MAXQ3181-RAN+
Texas Instruments
IC AFE INTERFACE 14WSON
Lowest to $4.4319
ECAD model for LMP91000SDE/NOPB
Intersil
AFE Video 3 ADC 10bit 1.8V/3.3V 128-Pin MQFP EP Tray / IC FRONT END 10BIT VID 128-MQFP
Lowest to $176.8422
ECAD model for ISL51002CQZ-165
Texas Instruments
Channel, 16-Bit, 45 MSPS Analog Front End
Lowest to $25.5542
ECAD model for LM98722CCMTX/NOPB
Texas Instruments
IC AFE 2 CHAN 16BIT 32VQFN / Two Low-Noise PGAs and Two High-Resolution ADCs (ADS1192)
Lowest to $58.6747
ECAD model for ADS1192IRSMR
Texas Instruments
IC SCANNER CLR USB IMAGE 100TQFP
Need more? Email Us
ECAD model for LM9832CCVJD
Texas Instruments
IC AFE 32 CHAN 12BIT 289NFBGA / 32-Channel Ultrasound AFE With 42-mW/Channel Power, 12-Bit, 40-MSPS or 10-Bit, 50-MSPS Output, Passive CW Mixer and LVDS Interface
Lowest to $282.8995
ECAD model for AFE5832ZBV
Texas Instruments
IC AFE 3CH 16BIT 45MSPS 48-TSSOP / AFE Video 1 ADC 16bit 3.3V 48-Pin TSSOP T/R
Lowest to $20.9890
ECAD model for LM98714CCMTX/NOPB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $369.4329 $369.4329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 76 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention