EN
  • EN
  • DE

AFE58JD28ZAV

Part No AFE58JD28ZAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16CHAN 12/14BIT 289NFBGA / 16-Channel Ultrasound AFE with 102-mW/Channel Power, 14-Bit, 65-MSPS or 12-Bit, 80-MSPS ADC, Digital Demodulator, JESD or LVDS Interface, and Passive CW Mixer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Number of Bits 12, 14
Number of Channels 16
Power (Watts) 64mW
Voltage - Supply, Analog 3.15V ~ 3.6V
Manufacturer Package 289-LFBGA
Supplier Device Package 289-NFBGA (15x15)
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813104-AFE58JD28ZAV
Ultra Librarian 3D Model Ultra Librarian AFE58JD28ZAV CAD Model

Description

The AFE58JD28ZAV from Texas Instruments is a state-of-the-art Analog Front End (AFE) designed for precision data acquisition systems, which require high accuracy and low noise performance. This advanced AFE is particularly well-suited for medical imaging, industrial control systems, and test and measurement equipment.

Key Features

  • High-Resolution ADC: The AFE58JD28ZAV features a high-resolution analog-to-digital converter that ensures precise and accurate signal conversion, providing exceptional clarity and detail in data acquisition.
  • Low Noise Performance: Engineered to minimize noise interference, this AFE offers a pristine signal path, resulting in cleaner data and more reliable measurements.
  • Flexible Input Range: With a versatile input range, the AFE58JD28ZAV can handle a wide variety of signal levels, making it adaptable to numerous applications and industries.
  • Integrated Features: This AFE includes several integrated features such as programmable gain amplifiers and onboard voltage references, reducing the need for external components and simplifying system design.
  • High-Speed Interface: Equipped with a high-speed serial interface, the AFE58JD28ZAV ensures rapid data transfer, which is critical for applications requiring real-time processing.

Applications

The versatility of the AFE58JD28ZAV makes it an ideal choice for a broad range of applications. It is particularly effective in:

  • Medical Imaging Systems
  • Industrial Process Control
  • Test and Measurement Equipment
  • Scientific Research Instruments

Technical Specifications

The AFE58JD28ZAV boasts impressive technical specifications that include a high sampling rate, low power consumption, and a compact form factor. Texas Instruments has designed this AFE with the needs of sophisticated electronic systems in mind, ensuring compatibility with the latest technologies and industry standards.

Quality and Reliability

As with all Texas Instruments products, the AFE58JD28ZAV is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and durability in the field, giving designers and engineers the confidence to integrate it into their most critical applications.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.2945 $111.2945
2+ $107.7044 $215.4088
3+ $104.1142 $312.3426
4+ $93.3438 $373.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,014 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess